☰
ISL83086EIUZ
ISL83086EIUZ
Active
Description:  IC TRANSCEIVER FULL 1/1 10MSOP
Manufacturer:  Renesas Electronics
History Price: $2.31000
In Stock: 40240
ISL83086EIUZ Specification
Specification
Part No
ISL83086EIUZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
20 mV
Data Rate
10Mbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
ISL83086EIUZ Related Parts
ISL15100IRZ
ISL15100IRZ
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T13
ISL15100IRZ-T13
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T7
ISL15100IRZ-T7
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15102AIRZ
ISL15102AIRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102AIRZ-T13
ISL15102AIRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ
ISL15102IRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ-T13
ISL15102IRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL1532AIRZ
ISL1532AIRZ
Intersil
IC DRIVER 2/0 24QFN
ISL1533IVEZ
ISL1533IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1534IVEZ
ISL1534IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1535IRZ
ISL1535IRZ
Intersil
IC DRIVER FULL 2/0 24QFN
ISL1536IRZ
ISL1536IRZ
Renesas Electronics
IC DRIVER 2/0 16QFN
ISL83086EIUZ Description
Overview of Renesas Electronics ISL83086EIUZ

The Renesas Electronics ISL83086EIUZ is a high-performance, precision analog front-end (AFE) designed for industrial and automotive applications. This device is particularly known for its ability to handle high-voltage inputs while providing accurate signal conditioning and processing. It is ideal for applications such as current sensing, voltage monitoring, and other precision measurement tasks.

Key Features

- High Voltage Input Range: The ISL83086EIUZ can handle input voltages up to 80 V, making it suitable for high-voltage applications without the need for additional protection circuitry.

- Integrated Signal Conditioning: The device includes integrated features such as gain amplification, filtering, and offset adjustment, which simplify the design process and reduce the number of external components required.

- Low Offset Voltage: With a low input offset voltage, the ISL83086EIUZ ensures high accuracy in measurements, which is critical for applications requiring precise signal processing.

- Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +125°C, making it suitable for harsh environments typically found in industrial and automotive settings.

- Low Power Consumption: The ISL83086EIUZ is designed for low power operation, which is essential for battery-powered applications and helps in reducing overall system power requirements.

Specifications

- Input Voltage Range: 0 V to 80 V
- Supply Voltage: 4.5 V to 36 V
- Gain Options: Programmable gain settings (up to 1000)
- Input Offset Voltage: ±0.5 mV (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 80 dB (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 16-lead TSSOP
- Bandwidth: 1 MHz (typical)

Applications

The ISL83086EIUZ is suitable for a variety of applications, including:

- Current Sensing: Ideal for applications that require accurate current measurement, such as motor control and power management systems.
- Voltage Monitoring: Used in voltage monitoring applications to ensure system reliability and safety.
- Industrial Automation: Suitable for industrial control systems where precise signal processing is essential.
- Automotive Systems: Can be employed in automotive applications, including battery management systems and electric vehicle power monitoring.

Conclusion

The Renesas Electronics ISL83086EIUZ is a versatile and high-performance analog front-end that meets the demands of modern industrial and automotive applications. With its high voltage input capability, integrated signal conditioning features, and low power consumption, it is well-suited for a wide range of precision measurement tasks. Its robust performance across a wide temperature range and low offset voltage make it an excellent choice for designers seeking reliable and accurate signal processing solutions in challenging environments.
ISL83086EIUZ Compare Parts
  • ISL83086EIUZ vs ISL8563IB
  • ISL83086EIUZ vs ISL8563EIP
  • ISL83086EIUZ vs ISL8563EIB
  • ISL83086EIUZ vs ISL8563ECP
  • ISL83086EIUZ vs ISL8563ECB-T
  • ISL83086EIUZ vs ISL8563ECB
  • ISL83086EIUZ vs ISL8563ECB
  • ISL83086EIUZ vs ISL8563CP
  • ISL83086EIUZ vs ISL8563CB
  • ISL83086EIUZ vs ISL8491IP
  • ISL83086EIUZ vs ISL8491IP
  • ISL83086EIUZ vs ISL8491IBZ-T
  • ISL83086EIUZ vs ISL8491IBZ
  • ISL83086EIUZ vs ISL8491IBZ
  • ISL83086EIUZ vs ISL8491IB-T
  • ISL83086EIUZ vs ISL8491IB-T
  • ISL83086EIUZ vs ISL8491IB
  • ISL83086EIUZ vs ISL8491IB
  • ISL83086EIUZ vs ISL8491EIBZ-T
  • ISL83086EIUZ vs ISL8491EIBZ
  • ISL83086EIUZ vs ISL8491EIB-T
  • ISL83086EIUZ vs ISL8491EIB
  • ISL83086EIUZ vs ISL8490IP
  • ISL83086EIUZ vs ISL8490IP
  • ISL83086EIUZ vs ISL8490IBZ-T
  • ISL83086EIUZ vs ISL8490IBZ
  • ISL83086EIUZ vs ISL8490IB-T
  • ISL83086EIUZ vs ISL8490IB
  • ISL83086EIUZ vs ISL8490IB
  • ISL83086EIUZ vs ISL8490EIBZ-T
  • ISL83086EIUZ vs ISL8490EIBZ
  • ISL83086EIUZ vs ISL8489IP
  • ISL83086EIUZ vs ISL8489IP
  • ISL83086EIUZ vs ISL8489IB-T
  • ISL83086EIUZ vs ISL8489IB-T
  • ISL83086EIUZ vs ISL8489IB
  • ISL83086EIUZ vs ISL8489IB
  • ISL83086EIUZ vs ISL8489EIBZ-T
  • ISL83086EIUZ vs ISL8489EIBZ
  • ISL83086EIUZ vs ISL8489EIB-T
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you