Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Renesas Electronics ISL9012IRCJZ
ISL9012IRCJZ
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V/2.8V 10DFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9012IRCJZ Datasheet
History Price: $2.22000
In Stock: 22080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL9012IRCJZ Specification
Specification
Part No
ISL9012IRCJZ
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
6.5V
Voltage - Output (Min/Fixed)
1.8V, 2.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-, 0.4V @ 300mA
Current - Output
150mA, 300mA
Current - Quiescent (Iq)
40 μA
Current - Supply (Max)
60 μA
PSRR
70dB ~ 40dB (1kHz ~ 100kHz), -
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
ISL9012IRCJZ Related Parts
ISL6411IR-TK
Intersil
IC REG LINEAR FIXED LDO REG
ISL6412IR
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IR
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-T5K
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IR-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ
Intersil
IC REG LINEAR 1.8V/2.8V 16QFN
ISL6412IRZ
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6412IRZ-TK
Renesas Electronics
IC REG LIN 1.8V/2.8V/2.8V 16QFN
ISL6414IR
Intersil
IC REG LINEAR FIXED LDO REG
ISL6414IRZ
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL6414IRZ
Renesas Electronics
IC REG LIN 1.8/2.84/2.84V 16QFN
ISL6414IRZ-TK
Intersil
IC REG LINEAR 1.8V/2.84V 16QFN
ISL9012IRCJZ Compare Parts
ISL9012IRCJZ vs ISL9021IRUWZ-T
ISL9012IRCJZ vs ISL9021IRUTZ-T
ISL9012IRCJZ vs ISL9021IRUSZ-T
ISL9012IRCJZ vs ISL9021IRURZ-T
ISL9012IRCJZ vs ISL9021IRUPZ-T
ISL9012IRCJZ vs ISL9021IRUNZ-T
ISL9012IRCJZ vs ISL9021IRUMZ-T
ISL9012IRCJZ vs ISL9021IRUKZ-T
ISL9012IRCJZ vs ISL9021IRUJZ-T
ISL9012IRCJZ vs ISL9021IRUGZ-T
ISL9012IRCJZ vs ISL9021IRUFZ-T
ISL9012IRCJZ vs ISL9021IRUCZ-T
ISL9012IRCJZ vs ISL9021IRUBZ-T
ISL9012IRCJZ vs ISL9021IRU4Z-T
ISL9012IRCJZ vs ISL9021IRU3Z-T
ISL9012IRCJZ vs ISL9021IRU2Z-T
ISL9012IRCJZ vs ISL9021IRU1Z-T
ISL9012IRCJZ vs ISL9021IIYZ-T
ISL9012IRCJZ vs ISL9021IIWZ-T
ISL9012IRCJZ vs ISL9021IITZ-T
ISL9012IRCJZ vs ISL9021IISZ-T
ISL9012IRCJZ vs ISL9021IIRZ-T
ISL9012IRCJZ vs ISL9021IIPZ-T
ISL9012IRCJZ vs ISL9021IINZ-T
ISL9012IRCJZ vs ISL9021IIMZ-T
ISL9012IRCJZ vs ISL9021IIKZ-T
ISL9012IRCJZ vs ISL9021IIJZ-T
ISL9012IRCJZ vs ISL9021IIGZ-T
ISL9012IRCJZ vs ISL9021IIFZ-T
ISL9012IRCJZ vs ISL9021IICZ-T
ISL9012IRCJZ vs ISL9021IIBZ-T
ISL9012IRCJZ vs ISL9021II4Z-T
ISL9012IRCJZ vs ISL9021II3Z-T
ISL9012IRCJZ vs ISL9021II2Z-T
ISL9012IRCJZ vs ISL9021II1Z-T
ISL9012IRCJZ vs ISL9021AIRUYZ-T7A
ISL9012IRCJZ vs ISL9021AIRUYZ-T
ISL9012IRCJZ vs ISL9021AIRUWZ-T7A
ISL9012IRCJZ vs ISL9021AIRUWZ-T
ISL9012IRCJZ vs ISL9021AIRUNZ-T7A
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.