ISL98002CRZ-170
ISL98002CRZ-170
Obsolete
Description:  IC AFE 3 CHAN 8BIT 72QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44000
ISL98002CRZ-170 Specification
Specification
Part No
ISL98002CRZ-170
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Number of Channels
3
Power (Watts)
535 mW
Voltage - Supply, Analog
1.65V ~ 2V, 3V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 2V, 3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-QFN (10x10)
ISL98002CRZ-170 Related Parts
ISL51002CQZ-110
ISL51002CQZ-110
Intersil
CONSUMER CIRCUIT, CMOS, PQFP128
ISL51002CQZ-110
ISL51002CQZ-110
Renesas Electronics
IC AFE 3 CHAN 10BIT 128MQFP
ISL51002CQZ-165
ISL51002CQZ-165
Renesas Electronics
IC AFE 3 CHAN 10BIT 128MQFP
ISL98002CRZ-140
ISL98002CRZ-140
Renesas Electronics
IC AFE 3 CHAN 8BIT 72QFN
ISL98003CNZ-110
ISL98003CNZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-150
ISL98003CNZ-150
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003CNZ-165
ISL98003CNZ-165
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98003INZ-110
ISL98003INZ-110
Renesas Electronics
IC AFE 3 CHAN 8BIT 80TQFP
ISL98002CRZ-170 Compare Parts
  • ISL98002CRZ-170 vs ISL98003CNZ-165
  • ISL98002CRZ-170 vs ISL98003CNZ-150
  • ISL98002CRZ-170 vs ISL98003CNZ-110
  • ISL98002CRZ-170 vs ISL98002CRZ-140
  • ISL98002CRZ-170 vs ISL51002CQZ-165
  • ISL98002CRZ-170 vs ISL51002CQZ-110
  • ISL98002CRZ-170 vs ISL51002CQZ-110
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad