☰
LV810RIT
LV810RIT
Obsolete
Description:  IC CLK BUFFER 1:10 133MHZ 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   LV810RIT Datasheet
History Price: Obsolete
In Stock: 27660
LV810RIT Specification
Specification
Part No
LV810RIT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
Clock
Output
TTL
Frequency - Max
133 MHz
Voltage - Supply
1.425V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
LV810RIT PDF Datasheet
LV810RIT Related Parts
LV810FI
LV810FI
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20SSOP
LV810FILF
LV810FILF
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20SSOP
LV810FILFT
LV810FILFT
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20SSOP
LV810FIT
LV810FIT
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20SSOP
LV810RI
LV810RI
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20QSOP
LV810RILF
LV810RILF
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20QSOP
LV810RILFT
LV810RILFT
Renesas Electronics
IC CLK BUFFER 1:10 133MHZ 20QSOP
LV810RIT Compare Parts
  • LV810RIT vs LV810RILF
  • LV810RIT vs LV810RI
  • LV810RIT vs LV810FIT
  • LV810RIT vs LV810FILFT
  • LV810RIT vs LV810FILF
  • LV810RIT vs LV810FI
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.