☰
M37753FFCFP
M37753FFCFP
Active
Description:  IC MCU 16BIT 120KB FLASH 80QFP
Manufacturer:  Renesas Electronics
Datasheet:   M37753FFCFP Datasheet
History Price: $2.55000
In Stock: 32340
M37753FFCFP Specification
Specification
Part No
M37753FFCFP
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
7700
Core Size
16-Bit
Speed
40MHz
Connectivity
UART/USART
Peripherals
WDT
Number of I/O
11
Program Memory Size
120KB (120K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
3.875K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b; D/A 2x8b
Oscillator Type
External
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
80-QFP (14x20)
M37753FFCFP PDF Datasheet
M37753FFCFP Related Parts
M37221EASP
M37221EASP
Renesas Electronics
8-BIT, OTPROM, MELPS740 CPU
M37410E6FS
M37410E6FS
Renesas Electronics
8-BIT, UVPROM, MELPS740 CPU
M37451E8SP
M37451E8SP
Renesas Electronics
8-BIT, OTPROM, MELPS740 CPU
M37478E8SP
M37478E8SP
Renesas Electronics
8-BIT, OTPROM, MELPS740 CPU
M37540E8FP
M37540E8FP
Renesas Electronics
IC MCU 8BIT 32KB OTP 36SSOP
M37542F4GP#U0
M37542F4GP#U0
Renesas Electronics
IC MCU 8BIT 32KB FLASH 32LQFP
M37542F8GP#U0
M37542F8GP#U0
Renesas Electronics
IC MCU 8BIT 32KB FLASH 32LQFP
M37544G2AGP#U0
M37544G2AGP#U0
Renesas Electronics
IC MCU 8BIT 8KB QZROM 32LQFP
M37545G4GP#U0
M37545G4GP#U0
Renesas Electronics
IC MCU 8BIT 16KB QZROM 32LQFP
M37546G4GP#U0
M37546G4GP#U0
Renesas Electronics
IC MCU 8BIT 16KB QZROM 32LQFP
M37546G4HP#U0
M37546G4HP#U0
Renesas Electronics
IC MCU 8BIT 16KB QZROM 36HWQFN
M37546G4SP#U0
M37546G4SP#U0
Renesas Electronics
MICROCONTROLLER, 8-BIT, MROM, 8M
M37753FFCFP Compare Parts
  • M37753FFCFP vs M37781E4TJ
  • M37753FFCFP vs M37735EHBFP#D6
  • M37753FFCFP vs M37710E8BFP
  • M37753FFCFP vs M37710E4BFP
  • M37753FFCFP vs M37702S1BFP#DC
  • M37753FFCFP vs M37641F8HP#U0
  • M37753FFCFP vs M37641F8HP
  • M37753FFCFP vs M37640E8FP
  • M37753FFCFP vs M37630E4FP#D3
  • M37753FFCFP vs M37560EFDFP#U0
  • M37753FFCFP vs M37549G3FP#U0
  • M37753FFCFP vs M37548G3FP#U0
  • M37753FFCFP vs M37548G3FP#U0
  • M37753FFCFP vs M37547G4FP#U0
  • M37753FFCFP vs M37547G2FP#U0
  • M37753FFCFP vs M37546G4SP#U0
  • M37753FFCFP vs M37546G4HP#U0
  • M37753FFCFP vs M37546G4GP#U0
  • M37753FFCFP vs M37545G4GP#U0
  • M37753FFCFP vs M37544G2AGP#U0
  • M37753FFCFP vs M37542F8GP#U0
  • M37753FFCFP vs M37542F4GP#U0
  • M37753FFCFP vs M37540E8FP
  • M37753FFCFP vs M37478E8SP
  • M37753FFCFP vs M37451E8SP
  • M37753FFCFP vs M37410E6FS
  • M37753FFCFP vs M37221EASP
  • M37753FFCFP vs M37911FGMHP
  • M37753FFCFP vs M37906F8CFP
  • M37753FFCFP vs M37798E7TJ
  • M37753FFCFP vs M37793E4TJ#U0
  • M37753FFCFP vs M37793E4TJ
  • M37753FFCFP vs M37786E5TFP#B1
  • M37753FFCFP vs M37783E8TFP#B1
  • M37753FFCFP vs M37783E8TFP
  • M37753FFCFP vs M37782ECTFP#B2
  • M37753FFCFP vs M37782ECTFP#B1
  • M37753FFCFP vs M37781E4TJ#B1
  • M37753FFCFP vs M37774E5LGP
  • M37753FFCFP vs M37760EFHGP#U0
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.