☰
M62320FP#DF5G
M62320FP#DF5G
Obsolete
Description:  IC XPNDR 100KHZ I2C 16SOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 20720
M62320FP#DF5G Specification
Specification
Part No
M62320FP#DF5G
Category
Interface - I/O Expanders
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C
Interrupt Output
No
Features
-
Output Type
-
Current - Output Source/Sink
-
Clock Frequency
100 kHz
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied