☰
MC68160AEB
MC68160AEB
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 52TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MC68160AEB Datasheet
History Price: Obsolete
In Stock: 19440
MC68160AEB Specification
Specification
Part No
MC68160AEB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
AUI/TP
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
52-LQFP
Supplier Device Package
52-TQFP (10x10)
MC68160AEB PDF Datasheet
MC68160AEB Compare Parts
  • MC68160AEB vs MC68160BAE
  • MC68160AEB vs MC68160AFB
  • MC68160AEB vs MC68160AEBR2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much