Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MK1413S
MK1413S
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK SYNTHESIZER 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
MK1413S Datasheet
History Price: Obsolete
In Stock: 9120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK1413S Specification
Specification
Part No
MK1413S
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Synthesizer - Audio
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
16.9344MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK1413S PDF Datasheet
MK1413S Datasheet
Click and Download: MK1413S Datasheet
MK1413S Related Parts
MK1413SLF
Renesas Electronics
IC CLOCK SYNTHESIZER 8SOIC
MK1413SLFTR
Renesas Electronics
IC CLOCK SYNTHESIZER 8SOIC
MK1413STR
Renesas Electronics
IC CLOCK SYNTHESIZER 8SOIC
MK1493-03BGILF
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
MK1493-03BGILFTR
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
MK1574-01BSI
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01BSILF
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01BSILFTR
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01BSITR
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01S
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01SI
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1574-01SILF
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
MK1413S Compare Parts
MK1413S vs MK1728AM-01LF
MK1413S vs MK1726-08STR
MK1413S vs MK1726-08SLFTR
MK1413S vs MK1726-08SLF
MK1413S vs MK1726-08S
MK1413S vs MK1725GLFTR
MK1413S vs MK1725GLF
MK1413S vs MK1725GILFTR
MK1413S vs MK1725GILF
MK1413S vs MK1716-01RTR
MK1413S vs MK1716-01RLFTR
MK1413S vs MK1716-01RLF
MK1413S vs MK1716-01R
MK1413S vs MK1714-02RTR
MK1413S vs MK1714-02RLFTR
MK1413S vs MK1714-02RLF
MK1413S vs MK1714-02RIT
MK1413S vs MK1714-02RILFTR
MK1413S vs MK1714-02RILF
MK1413S vs MK1714-02RI
MK1413S vs MK1714-02R
MK1413S vs MK1714-01RTR
MK1413S vs MK1714-01RLFTR
MK1413S vs MK1714-01RLF
MK1413S vs MK1714-01RITR
MK1413S vs MK1714-01RILFTR
MK1413S vs MK1714-01RILF
MK1413S vs MK1714-01RI
MK1413S vs MK1714-01R
MK1413S vs MK1709STR
MK1413S vs MK1709SLFTR
MK1413S vs MK1709SLF
MK1413S vs MK1709S
MK1413S vs MK1707SLFTR
MK1413S vs MK1707SLF
MK1413S vs MK1707SITR
MK1413S vs MK1707SILFTR
MK1413S vs MK1707SILF
MK1413S vs MK1707SI
MK1413S vs MK1707DLFTR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller