Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics MK2746G
MK2746G
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
MK2746G Datasheet
History Price: Obsolete
In Stock: 30320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MK2746G Specification
Specification
Part No
MK2746G
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
No/No
Frequency - Max
133.33MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MK2746G PDF Datasheet
MK2746G Datasheet
Click and Download: MK2746G Datasheet
MK2746G Related Parts
MK2049-34SAI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2746G Compare Parts
MK2746G vs MK2772-01SLFTR
MK2746G vs MK2772-01SLF
MK2746G vs MK2772-01S
MK2746G vs MK2771-16RTR
MK2746G vs MK2771-16RLFTR
MK2746G vs MK2771-16RLF
MK2746G vs MK2771-16R
MK2746G vs MK2771-15RTR
MK2746G vs MK2771-15RLFTR
MK2746G vs MK2771-15RLF
MK2746G vs MK2771-15R
MK2746G vs MK2761ASTR
MK2746G vs MK2761ASLFTR
MK2746G vs MK2761ASLF
MK2746G vs MK2761AS
MK2746G vs MK2746GTR
MK2746G vs MK2746GLFTR
MK2746G vs MK2746GLF
MK2746G vs MK2746-01GTR
MK2746G vs MK2746-01GLFTR
MK2746G vs MK2746-01GLF
MK2746G vs MK2746-01G
MK2746G vs MK2745-24STR
MK2746G vs MK2745-24SLFTR
MK2746G vs MK2745-24SLF
MK2746G vs MK2745-24S
MK2746G vs MK2745-21STR
MK2746G vs MK2745-21SLFTR
MK2746G vs MK2745-21SLF
MK2746G vs MK2745-21S
MK2746G vs MK2732-06GTR
MK2746G vs MK2732-06GLFTR
MK2746G vs MK2732-06GLF
MK2746G vs MK2732-06G
MK2746G vs MK2727STR
MK2746G vs MK2727SLFTR
MK2746G vs MK2727SLF
MK2746G vs MK2727S
MK2746G vs MK2716STR
MK2746G vs MK2716SLFTR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!