☰
MK5818STR
MK5818STR
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK5818STR Datasheet
History Price: Obsolete
In Stock: 40480
MK5818STR Specification
Specification
Part No
MK5818STR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Frequency - Max
16MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MK5818STR PDF Datasheet
MK5818STR Related Parts
MK5811ASLF
MK5811ASLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811ASLFTR
MK5811ASLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILF
MK5811CMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMILFT
MK5811CMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLF
MK5811CMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811CMLFT
MK5811CMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811S
MK5811S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLF
MK5811SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811SLFTR
MK5811SLFTR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5811STR
MK5811STR
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812S
MK5812S
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5812SLF
MK5812SLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
MK5818STR Compare Parts
  • MK5818STR vs MK5818SLF
  • MK5818STR vs MK5818S
  • MK5818STR vs MK5814STR
  • MK5818STR vs MK5814SLFTR
  • MK5818STR vs MK5814SLF
  • MK5818STR vs MK5814S
  • MK5818STR vs MK5814CMLFT
  • MK5818STR vs MK5814CMLF
  • MK5818STR vs MK5812STR
  • MK5818STR vs MK5812SLFTR
  • MK5818STR vs MK5812SLF
  • MK5818STR vs MK5812S
  • MK5818STR vs MK5811STR
  • MK5818STR vs MK5811SLFTR
  • MK5818STR vs MK5811SLF
  • MK5818STR vs MK5811S
  • MK5818STR vs MK5811CMLFT
  • MK5818STR vs MK5811CMLF
  • MK5818STR vs MK5811CMILFT
  • MK5818STR vs MK5811CMILF
  • MK5818STR vs MK5811ASLFTR
  • MK5818STR vs MK5811ASLF
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you