☰
MPC92469AC
MPC92469AC
Obsolete
Description:  IC CLK/FREQ SYNTH 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC92469AC Datasheet
History Price: Obsolete
In Stock: 41440
MPC92469AC Specification
Specification
Part No
MPC92469AC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
MPC92469AC PDF Datasheet
MPC92469AC Related Parts
MPC9229AC
MPC9229AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229AC
MPC9229AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229ACR2
MPC9229ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229EI
MPC9229EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229EIR2
MPC9229EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229FA
MPC9229FA
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229FN
MPC9229FN
NXP Semiconductors
IC CLK/FREQ SYNTH 28PLCC
MPC9230AC
MPC9230AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230AC
MPC9230AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9230ACR2
MPC9230ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230EI
MPC9230EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9230EIR2
MPC9230EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC92469AC Compare Parts
  • MPC92469AC vs MPC99J93ACR2
  • MPC92469AC vs MPC99J93AC
  • MPC92469AC vs MPC9993FA
  • MPC92469AC vs MPC9993FA
  • MPC92469AC vs MPC9993ACR2
  • MPC92469AC vs MPC9993AC
  • MPC92469AC vs MPC9992FA
  • MPC92469AC vs MPC9992ACR2
  • MPC92469AC vs MPC9992AC
  • MPC92469AC vs MPC9992AC
  • MPC92469AC vs MPC9893FA
  • MPC92469AC vs MPC9893AER2
  • MPC92469AC vs MPC9893AE
  • MPC92469AC vs MPC9893AE
  • MPC92469AC vs MPC97H74FA
  • MPC92469AC vs MPC97H74AER2
  • MPC92469AC vs MPC97H74AE
  • MPC92469AC vs MPC97H73FA
  • MPC92469AC vs MPC97H73AER2
  • MPC92469AC vs MPC97H73AE
  • MPC92469AC vs MPC9774FAR2
  • MPC92469AC vs MPC9774FA
  • MPC92469AC vs MPC9774AER2
  • MPC92469AC vs MPC9774AE
  • MPC92469AC vs MPC9774AE
  • MPC92469AC vs MPC9773FA
  • MPC92469AC vs MPC9773AER2
  • MPC92469AC vs MPC9773AE
  • MPC92469AC vs MPC9773AE
  • MPC92469AC vs MPC9772FAR2
  • MPC92469AC vs MPC9772FAR2
  • MPC92469AC vs MPC9772FA
  • MPC92469AC vs MPC9772FA
  • MPC92469AC vs MPC9772AER2
  • MPC92469AC vs MPC9772AE
  • MPC92469AC vs MPC9772AE
  • MPC92469AC vs MPC9658FA
  • MPC92469AC vs MPC9658ACR2
  • MPC92469AC vs MPC9658AC
  • MPC92469AC vs MPC9658AC
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.