☰
QS3VH257PAG8
QS3VH257PAG8
Active
Description:  IC BUS SWITCH 4 X 2:1 16TSSOP
Manufacturer:  Renesas Electronics
History Price: $2.12000
In Stock: 20720
QS3VH257PAG8 Specification
Specification
Part No
QS3VH257PAG8
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
3VH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
QS3VH257PAG8 Related Parts
QS3125QG
QS3125QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125QG8
QS3125QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125S1G
QS3125S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3125S1G8
QS3125S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126QG
QS3126QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126QG8
QS3126QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126S1G
QS3126S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126S1G8
QS3126S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS32245PAG
QS32245PAG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245PAG8
QS32245PAG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245QG
QS32245QG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS32245QG8
QS32245QG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS3VH257PAG8 Description
Overview of Renesas Electronics QS3VH257PAG8

The QS3VH257PAG8 is a high-speed, low-voltage, dual 2-channel multiplexer/demultiplexer designed by Renesas Electronics. This device is particularly suitable for applications requiring signal routing and switching in digital circuits. With its ability to handle high-speed signals and low power consumption, the QS3VH257PAG8 is ideal for use in telecommunications, data communication, and consumer electronics.

Key Specifications

- Supply Voltage (VCC): The QS3VH257PAG8 operates within a supply voltage range of 1.65V to 5.5V, making it compatible with a variety of low-voltage applications.
- Input Voltage Range: The device can accept input voltages from 0V to VCC, allowing for flexibility in interfacing with different signal levels.
- Data Rate: The QS3VH257PAG8 supports data rates up to 1.5 Gbps, enabling high-speed signal transmission and making it suitable for high-performance applications.
- On-Resistance (RON): The typical on-resistance is around 5 Ω at VCC = 3.3V, which minimizes signal distortion and power loss during operation.
- Propagation Delay: The device features a low propagation delay of approximately 2.5 ns, ensuring fast switching times for efficient signal routing.
- Operating Temperature Range: The QS3VH257PAG8 operates effectively over a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Functional Features

- Dual 2-Channel Configuration: The QS3VH257PAG8 includes two independent 2-channel multiplexers/demultiplexers, allowing for versatile signal routing in a compact package.
- Low Power Consumption: The device is designed for low power operation, with a typical supply current of 1 µA in standby mode, making it suitable for battery-powered applications.
- High Noise Immunity: The QS3VH257PAG8 is designed with high noise immunity, which helps to prevent false triggering and ensures reliable operation in electrically noisy environments.
- TTL-Compatible Inputs: The device features TTL-compatible inputs, allowing for easy interfacing with standard logic levels in digital circuits.

Applications

The QS3VH257PAG8 is widely used in various applications, including:

- Telecommunications: For routing signals in communication systems, including routers and switches.
- Data Communication: In high-speed data transmission applications, such as USB and HDMI interfaces.
- Consumer Electronics: For signal switching in devices like televisions, audio systems, and gaming consoles.
- Industrial Automation: In control systems where reliable signal routing is essential for monitoring and control.

Packaging and Availability

The QS3VH257PAG8 is available in a TSSOP-8 package, which is compact and suitable for surface mount technology (SMT). This packaging allows for efficient use of board space and simplifies assembly processes, making it ideal for modern electronic designs.

Conclusion

The Renesas Electronics QS3VH257PAG8 is a versatile and efficient dual 2-channel multiplexer/demultiplexer that meets the demands of high-speed signal routing in various applications. With its low on-resistance, high data rates, and robust design, it is well-suited for telecommunications, data communication, and consumer electronics. Its combination of performance, reliability, and ease of integration makes it a preferred choice for engineers looking to enhance the efficiency and functionality of their electronic systems.
QS3VH257PAG8 Compare Parts
  • QS3VH257PAG8 vs QS3VH861QG8
  • QS3VH257PAG8 vs QS3VH861QG
  • QS3VH257PAG8 vs QS3VH384QG8
  • QS3VH257PAG8 vs QS3VH384QG
  • QS3VH257PAG8 vs QS3VH384PAG8
  • QS3VH257PAG8 vs QS3VH384PAG
  • QS3VH257PAG8 vs QS3VH2861QG8
  • QS3VH257PAG8 vs QS3VH2861QG
  • QS3VH257PAG8 vs QS3VH257S1G8
  • QS3VH257PAG8 vs QS3VH257S1G
  • QS3VH257PAG8 vs QS3VH257QG8
  • QS3VH257PAG8 vs QS3VH257QG
  • QS3VH257PAG8 vs QS3VH257PAG
  • QS3VH257PAG8 vs QS3VH253QG8
  • QS3VH257PAG8 vs QS3VH253QG
  • QS3VH257PAG8 vs QS3VH253PAG8
  • QS3VH257PAG8 vs QS3VH253PAG
  • QS3VH257PAG8 vs QS3VH251QG8
  • QS3VH257PAG8 vs QS3VH251QG
  • QS3VH257PAG8 vs QS3VH251PAG8
  • QS3VH257PAG8 vs QS3VH251PAG
  • QS3VH257PAG8 vs QS3VH245SOG8
  • QS3VH257PAG8 vs QS3VH245SOG
  • QS3VH257PAG8 vs QS3VH245QG8
  • QS3VH257PAG8 vs QS3VH245QG
  • QS3VH257PAG8 vs QS3VH245PAG8
  • QS3VH257PAG8 vs QS3VH245PAG
  • QS3VH257PAG8 vs QS3VH244QG8
  • QS3VH257PAG8 vs QS3VH244QG
  • QS3VH257PAG8 vs QS3VH244PAG8
  • QS3VH257PAG8 vs QS3VH244PAG
  • QS3VH257PAG8 vs QS3VH2245QG8
  • QS3VH257PAG8 vs QS3VH2245QG
  • QS3VH257PAG8 vs QS3VH2245PAG8
  • QS3VH257PAG8 vs QS3VH2245PAG
  • QS3VH257PAG8 vs QS3VH16862PAG8
  • QS3VH257PAG8 vs QS3VH16862PAG
  • QS3VH257PAG8 vs QS3VH16861PAG8
  • QS3VH257PAG8 vs QS3VH16861PAG
  • QS3VH257PAG8 vs QS3VH16800PAG8
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much