☰
QS3VH257S1G
QS3VH257S1G
Last Time Buy
Description:  IC BUS SWITCH 4 X 2:1 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   QS3VH257S1G Datasheet
History Price: $1.11890
In Stock: 36320
QS3VH257S1G Specification
Specification
Part No
QS3VH257S1G
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
3VH
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
QS3VH257S1G Related Parts
QS3125QG
QS3125QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125QG8
QS3125QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125S1G
QS3125S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3125S1G8
QS3125S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126QG
QS3126QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126QG8
QS3126QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126S1G
QS3126S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126S1G8
QS3126S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS32245PAG
QS32245PAG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245PAG8
QS32245PAG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245QG
QS32245QG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS32245QG8
QS32245QG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS3VH257S1G Compare Parts
  • QS3VH257S1G vs QS3VH861QG8
  • QS3VH257S1G vs QS3VH861QG
  • QS3VH257S1G vs QS3VH384QG8
  • QS3VH257S1G vs QS3VH384QG
  • QS3VH257S1G vs QS3VH384PAG8
  • QS3VH257S1G vs QS3VH384PAG
  • QS3VH257S1G vs QS3VH2861QG8
  • QS3VH257S1G vs QS3VH2861QG
  • QS3VH257S1G vs QS3VH257S1G8
  • QS3VH257S1G vs QS3VH257QG8
  • QS3VH257S1G vs QS3VH257QG
  • QS3VH257S1G vs QS3VH257PAG8
  • QS3VH257S1G vs QS3VH257PAG
  • QS3VH257S1G vs QS3VH253QG8
  • QS3VH257S1G vs QS3VH253QG
  • QS3VH257S1G vs QS3VH253PAG8
  • QS3VH257S1G vs QS3VH253PAG
  • QS3VH257S1G vs QS3VH251QG8
  • QS3VH257S1G vs QS3VH251QG
  • QS3VH257S1G vs QS3VH251PAG8
  • QS3VH257S1G vs QS3VH251PAG
  • QS3VH257S1G vs QS3VH245SOG8
  • QS3VH257S1G vs QS3VH245SOG
  • QS3VH257S1G vs QS3VH245QG8
  • QS3VH257S1G vs QS3VH245QG
  • QS3VH257S1G vs QS3VH245PAG8
  • QS3VH257S1G vs QS3VH245PAG
  • QS3VH257S1G vs QS3VH244QG8
  • QS3VH257S1G vs QS3VH244QG
  • QS3VH257S1G vs QS3VH244PAG8
  • QS3VH257S1G vs QS3VH244PAG
  • QS3VH257S1G vs QS3VH2245QG8
  • QS3VH257S1G vs QS3VH2245QG
  • QS3VH257S1G vs QS3VH2245PAG8
  • QS3VH257S1G vs QS3VH2245PAG
  • QS3VH257S1G vs QS3VH16862PAG8
  • QS3VH257S1G vs QS3VH16862PAG
  • QS3VH257S1G vs QS3VH16861PAG8
  • QS3VH257S1G vs QS3VH16861PAG
  • QS3VH257S1G vs QS3VH16800PAG8
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much