Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R4F20202DFD#U0
R4F20202DFD#U0
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT 96KB FLASH 80LQFP
Manufacturer:
Renesas Electronics
Datasheet:
R4F20202DFD#U0 Datasheet
History Price: Active
In Stock: 45120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
R4F20202DFD#U0 Specification
Specification
Part No
R4F20202DFD#U0
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8S/Tiny
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8S/2000
Core Size
16-Bit
Speed
20MHz
Connectivity
I2C, IrDA, LINbus, SCI, SSU, UART/USART
Peripherals
DMA, LVD, POR, PWM, WDT
Number of I/O
69
Program Memory Size
96KB (96K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 12x10b; D/A 2x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
R4F20202DFD#U0 Related Parts
R4F20102NFB#U0
Renesas Electronics
IC MCU 16BIT 96KB FLASH 64LFQFP
R4F20103DFB#U0
Renesas Electronics
IC MCU 16BIT 128KB FLASH 64LFQFP
R4F20103NFA#U0
Renesas Electronics
IC MCU 16BIT 128KB FLASH 64LQFP
R4F20103NFB#U0
Renesas Electronics
IC MCU 16BIT 128KB FLASH 64LQFP
R4F20114NFA#U0
Renesas Electronics
IC MCU 16BIT 192KB FLASH 64LQFP
R4F20114NFB#U0
Renesas Electronics
IC MCU 16BIT 192KB FLASH 64LQFP
R4F20115NFA#U0
Renesas Electronics
IC MCU 16BIT 256KB FLASH 64LQFP
R4F20115NFB#U0
Renesas Electronics
IC MCU 16BIT 256KB FLASH 64LQFP
R4F20202NFD#U0
Renesas Electronics
IC MCU 16BIT 96KB FLASH 80LQFP
R4F20202YFD#U0
Renesas Electronics
IC MCU 16BIT 96KB FLASH 80LQFP
R4F20203RDFD#V0
Renesas Electronics
IC MCU 16BIT 128KB FLASH 80LQFP
R4F20203RNFD#V0
Renesas Electronics
IC MCU 16BIT 128KB FLASH 80LQFP
R4F20202DFD#U0 Compare Parts
R4F20202DFD#U0 vs R4F2472VBR34MV
R4F20202DFD#U0 vs R4F2472VBR34DV
R4F20202DFD#U0 vs R4F2463VTE34V
R4F20202DFD#U0 vs R4F2462VFQ34V
R4F20202DFD#U0 vs R4F24569NVFQV
R4F20202DFD#U0 vs R4F24569DVRFQV
R4F20202DFD#U0 vs R4F24568NVZFQV
R4F20202DFD#U0 vs R4F24568NVRFQV
R4F20202DFD#U0 vs R4F24568NVFQV
R4F20202DFD#U0 vs R4F24568NVFQV
R4F20202DFD#U0 vs R4F24568NFQV
R4F20202DFD#U0 vs R4F24565NVFQV
R4F20202DFD#U0 vs R4F24545NVFPV
R4F20202DFD#U0 vs R4F24279NVFQU
R4F20202DFD#U0 vs R4F24278NVFQU
R4F20202DFD#U0 vs R4F24278DVRFQU
R4F20202DFD#U0 vs R4F24278DVFQU
R4F20202DFD#U0 vs R4F24269NVFQV
R4F20202DFD#U0 vs R4F24268NVZFQV
R4F20202DFD#U0 vs R4F24268NVRFQV
R4F20202DFD#U0 vs R4F24268NVFQV
R4F20202DFD#U0 vs R4F24249NVFPV
R4F20202DFD#U0 vs R4F24248NVFPV
R4F20202DFD#U0 vs R4F2164VTE34V
R4F20202DFD#U0 vs R4F2113NLG#U0
R4F20202DFD#U0 vs R4F2113NFT#U0
R4F20202DFD#U0 vs R4F2113NBG#U0
R4F20202DFD#U0 vs R4F20203RNFD#V0
R4F20202DFD#U0 vs R4F20203RDFD#V0
R4F20202DFD#U0 vs R4F20202YFD#U0
R4F20202DFD#U0 vs R4F20202NFD#U0
R4F20202DFD#U0 vs R4F20115NFB#U0
R4F20202DFD#U0 vs R4F20115NFA#U0
R4F20202DFD#U0 vs R4F20114NFB#U0
R4F20202DFD#U0 vs R4F20114NFA#U0
R4F20202DFD#U0 vs R4F20103NFB#U0
R4F20202DFD#U0 vs R4F20103NFA#U0
R4F20202DFD#U0 vs R4F20103DFB#U0
R4F20202DFD#U0 vs R4F20102NFB#U0
R4F20202DFD#U0 vs R4F70590LAFPV
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.