Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F104FADFP#30
R5F104FADFP#30
Discontinued
Embedded - Microcontrollers
Description:
IC MCU 16BIT 16KB FLASH 44LQFP
Manufacturer:
Renesas Electronics
Datasheet:
R5F104FADFP#30 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
R5F104FADFP#30 Specification
Specification
Part No
R5F104FADFP#30
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
RL78/G14
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
RL78
Core Size
16-Bit
Speed
32MHz
Connectivity
CSI, I2C, LINbus, UART/USART
Peripherals
DMA, LVD, POR, PWM, WDT
Number of I/O
31
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
2.5K x 8
Voltage - Supply (Vcc/Vdd)
1.6V ~ 5.5V
Data Converters
A/D 10x8/10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
R5F104FADFP#30 Related Parts
R5F1006AASP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#V0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#X0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006CASP#10
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#30
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F104FADFP#30 Compare Parts
R5F104FADFP#30 vs R5F72867N100FA#U2
R5F104FADFP#30 vs R5F72866D100FP#U2
R5F104FADFP#30 vs R5F72865N100FP#U2
R5F104FADFP#30 vs R5F72865N100FA#U2
R5F104FADFP#30 vs R5F72865D100FP#U2
R5F104FADFP#30 vs R5F72865D100FA#U2
R5F104FADFP#30 vs R5F72856N100FP#U2
R5F104FADFP#30 vs R5F72856D100FP#U2
R5F104FADFP#30 vs R5F72855D100FP#U2
R5F104FADFP#30 vs R5F72434D100FP#U0
R5F104FADFP#30 vs R5F72433D100FP#U0
R5F104FADFP#30 vs R5F72167GDFA#V1
R5F104FADFP#30 vs R5F72167BDBG#U1
R5F104FADFP#30 vs R5F72167ADFP#V1
R5F104FADFP#30 vs R5F72167ADFA#V1
R5F104FADFP#30 vs R5F72167ADBG#U1
R5F104FADFP#30 vs R5F72166ADFP#V1
R5F104FADFP#30 vs R5F72166ADFA#V1
R5F104FADFP#30 vs R5F72165GDFA#V1
R5F104FADFP#30 vs R5F72165BDFA#V1
R5F104FADFP#30 vs R5F72165ADFP#V1
R5F104FADFP#30 vs R5F72165ADFA#V1
R5F104FADFP#30 vs R5F72165ADBG#U1
R5F104FADFP#30 vs R5F72147HDFP#V1
R5F104FADFP#30 vs R5F72147GDFP#V1
R5F104FADFP#30 vs R5F72147BDBG#U1
R5F104FADFP#30 vs R5F72147ADFA#V1
R5F104FADFP#30 vs R5F72145HDFP#V1
R5F104FADFP#30 vs R5F72145HDFA#V1
R5F104FADFP#30 vs R5F72145GDFA#V1
R5F104FADFP#30 vs R5F72145GDBG#U1
R5F104FADFP#30 vs R5F72145BDFA#V1
R5F104FADFP#30 vs R5F72145BDBG#U1
R5F104FADFP#30 vs R5F72145ADFP#V1
R5F104FADFP#30 vs R5F72145ADBG#U1
R5F104FADFP#30 vs R5F64610KFP#U0
R5F104FADFP#30 vs R5F64610JFP#U0
R5F104FADFP#30 vs R5F64333JFD
R5F104FADFP#30 vs R5F64189PFD#UB
R5F104FADFP#30 vs R5F64189PFD
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend