☰
R5F2LA8AADFP#30
R5F2LA8AADFP#30
Active
Description:  IC MCU 16BIT 96KB FLASH 80LQFP
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 41840
R5F2LA8AADFP#30 Specification
Specification
Part No
R5F2LA8AADFP#30
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
R8C/Lx/A8A
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
R8C
Core Size
16-Bit
Speed
20MHz
Connectivity
I2C, LINbus, SIO, SSU, UART/USART
Peripherals
LCD, POR, PWM, Voltage Detect, WDT
Number of I/O
72
Program Memory Size
96KB (96K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
5.5K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (12x12)
R5F2LA8AADFP#30 Related Parts
R5F1006AASP#10
R5F1006AASP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#30
R5F1006AASP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#50
R5F1006AASP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#V0
R5F1006AASP#V0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#X0
R5F1006AASP#X0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#30
R5F1006ADSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#50
R5F1006ADSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#10
R5F1006AGSP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#30
R5F1006AGSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#50
R5F1006AGSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006CASP#10
R5F1006CASP#10
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#30
R5F1006CASP#30
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F2LA8AADFP#30 Compare Parts
  • R5F2LA8AADFP#30 vs R5F72867N100FA#U2
  • R5F2LA8AADFP#30 vs R5F72866D100FP#U2
  • R5F2LA8AADFP#30 vs R5F72865N100FP#U2
  • R5F2LA8AADFP#30 vs R5F72865N100FA#U2
  • R5F2LA8AADFP#30 vs R5F72865D100FP#U2
  • R5F2LA8AADFP#30 vs R5F72865D100FA#U2
  • R5F2LA8AADFP#30 vs R5F72856N100FP#U2
  • R5F2LA8AADFP#30 vs R5F72856D100FP#U2
  • R5F2LA8AADFP#30 vs R5F72855D100FP#U2
  • R5F2LA8AADFP#30 vs R5F72434D100FP#U0
  • R5F2LA8AADFP#30 vs R5F72433D100FP#U0
  • R5F2LA8AADFP#30 vs R5F72167GDFA#V1
  • R5F2LA8AADFP#30 vs R5F72167BDBG#U1
  • R5F2LA8AADFP#30 vs R5F72167ADFP#V1
  • R5F2LA8AADFP#30 vs R5F72167ADFA#V1
  • R5F2LA8AADFP#30 vs R5F72167ADBG#U1
  • R5F2LA8AADFP#30 vs R5F72166ADFP#V1
  • R5F2LA8AADFP#30 vs R5F72166ADFA#V1
  • R5F2LA8AADFP#30 vs R5F72165GDFA#V1
  • R5F2LA8AADFP#30 vs R5F72165BDFA#V1
  • R5F2LA8AADFP#30 vs R5F72165ADFP#V1
  • R5F2LA8AADFP#30 vs R5F72165ADFA#V1
  • R5F2LA8AADFP#30 vs R5F72165ADBG#U1
  • R5F2LA8AADFP#30 vs R5F72147HDFP#V1
  • R5F2LA8AADFP#30 vs R5F72147GDFP#V1
  • R5F2LA8AADFP#30 vs R5F72147BDBG#U1
  • R5F2LA8AADFP#30 vs R5F72147ADFA#V1
  • R5F2LA8AADFP#30 vs R5F72145HDFP#V1
  • R5F2LA8AADFP#30 vs R5F72145HDFA#V1
  • R5F2LA8AADFP#30 vs R5F72145GDFA#V1
  • R5F2LA8AADFP#30 vs R5F72145GDBG#U1
  • R5F2LA8AADFP#30 vs R5F72145BDFA#V1
  • R5F2LA8AADFP#30 vs R5F72145BDBG#U1
  • R5F2LA8AADFP#30 vs R5F72145ADFP#V1
  • R5F2LA8AADFP#30 vs R5F72145ADBG#U1
  • R5F2LA8AADFP#30 vs R5F64610KFP#U0
  • R5F2LA8AADFP#30 vs R5F64610JFP#U0
  • R5F2LA8AADFP#30 vs R5F64333JFD
  • R5F2LA8AADFP#30 vs R5F64189PFD#UB
  • R5F2LA8AADFP#30 vs R5F64189PFD
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend