☰
R8A66168SP#D0
R8A66168SP#D0
Active
Description:  LED DRIVER, 32-SEGMENT
Manufacturer:  Renesas Electronics
History Price: $4.42000
In Stock: 11040
R8A66168SP#D0 Specification
Specification
Part No
R8A66168SP#D0
Category
PMIC - LED Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Topology
-
Internal Switch(s)
-
Number of Outputs
-
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
R8A66168SP#D0 Compare Parts
  • R8A66168SP#D0 vs R8A66167SP#T0
  • R8A66168SP#D0 vs R8A66165SP#D1
  • R8A66168SP#D0 vs R8A66161DD#T1
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top