☰
SLG46121V
SLG46121V
Active
Description:  IC CPLD 12MC 12STQFN
Manufacturer:  Renesas Electronics
Datasheet:   SLG46121V Datasheet
History Price: $0.30015
In Stock: 10480
SLG46121V Specification
Specification
Part No
SLG46121V
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
OTP
Delay Time tpd(1) Max
-
Voltage Supply - Internal
1.71V ~ 1.89V, 3V ~ 3.6V, 4.5V ~ 5.5V
Number of Logic Elements/Blocks
-
Number of Macrocells
12
Number of Gates
1
Number of I/O
8
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-STQFN (1.6x1.6)
SLG46121V Related Parts
SLG46531V
SLG46531V
Renesas Electronics
IC CPLD 17MC 20STQFN
SLG46532V
SLG46532V
Renesas Electronics
IC CPLD 17MC 20STQFN
SLG46533V
SLG46533V
Renesas Electronics
IC CPLD 26MC 20STQFN
SLG46537V
SLG46537V
Renesas Electronics
IC CPLD 19MC 20STQFN
SLG46538-AP
SLG46538-AP
Renesas Electronics
IC CPLD 19MC 20TQFN
SLG46538V
SLG46538V
Renesas Electronics
IC CPLD 19MC 20STQFN
SLG46620-AG
SLG46620-AG
Renesas Electronics
IC CPLD 1MC 20TSSOP
SLG46620G
SLG46620G
Renesas Electronics
IC CPLD 1MC 20TSSOP
SLG46620V
SLG46620V
Renesas Electronics
IC CPLD 1MC 20STQFN
SLG46621V
SLG46621V
Renesas Electronics
IC CPLD 1MC 20STQFN
SLG46625-AP
SLG46625-AP
Renesas Electronics
IC CPLD 1MC 20TQFN
SLG46721V
SLG46721V
Renesas Electronics
IC CPLD 9MC 20STQFN
SLG46121V Compare Parts
  • SLG46121V vs SLG46855-AP
  • SLG46121V vs SLG46826V
  • SLG46121V vs SLG46826G
  • SLG46121V vs SLG46824V
  • SLG46121V vs SLG46824G
  • SLG46121V vs SLG46811V
  • SLG46121V vs SLG46722V
  • SLG46121V vs SLG46721V
  • SLG46121V vs SLG46625-AP
  • SLG46121V vs SLG46621V
  • SLG46121V vs SLG46620V
  • SLG46121V vs SLG46620G
  • SLG46121V vs SLG46620-AG
  • SLG46121V vs SLG46538V
  • SLG46121V vs SLG46538-AP
  • SLG46121V vs SLG46537V
  • SLG46121V vs SLG46533V
  • SLG46121V vs SLG46532V
  • SLG46121V vs SLG46531V
  • SLG46121V vs SLG47513M
  • SLG46121V vs SLG47512V
  • SLG46121V vs SLG47115V
  • SLG46121V vs SLG47004V
  • SLG46121V vs SLG46881V
  • SLG46121V vs SLG46880V
  • SLG46121V vs SLG46867M
  • SLG46121V vs SLG46855V
  • SLG46121V vs SLG46827-AG
  • SLG46121V vs SLG46585M
  • SLG46121V vs SLG46583V
  • SLG46121V vs SLG46582V
  • SLG46121V vs SLG46580V
  • SLG46121V vs SLG46538M
  • SLG46121V vs SLG46537M
  • SLG46121V vs SLG46536V
  • SLG46121V vs SLG46535V
  • SLG46121V vs SLG46534V
  • SLG46121V vs SLG46533M
  • SLG46121V vs SLG46517M
  • SLG46121V vs SLG46400V
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.