SSTU32864AHLF
SSTU32864AHLF
Obsolete
Description:  IC REGISTERD BUFFER 25BIT 96BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 18000
SSTU32864AHLF Specification
Specification
Part No
SSTU32864AHLF
Category
Logic - Specialty Logic
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
1:1, 1:2 Configurable Registered Buffer
Supply Voltage
1.7V ~ 1.9V
Number of Bits
25, 14
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
96-LFBGA
Supplier Device Package
96-CABGA (13.5x5.5)
SSTU32864AHLF Related Parts
SSTU32864AHLFT
SSTU32864AHLFT
Renesas Electronics
IC REGISTERD BUFFER 25BIT 96BGA
SSTU32864EC,518
SSTU32864EC,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,551
SSTU32864EC,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,557
SSTU32864EC,557
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,518
SSTU32864EC/G,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,551
SSTU32864EC/G,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,557
SSTU32864EC/G,557
NXP Semiconductors
IC 25BIT CONFIG REG BUFF 96LFBGA
SSTU32865ET,518
SSTU32865ET,518
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,551
SSTU32865ET,551
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,557
SSTU32865ET,557
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET/G,518
SSTU32865ET/G,518
NXP Semiconductors
IC REG BUFFER 28BIT 160-TFBGA
SSTU32865ET/G,551
SSTU32865ET/G,551
NXP Semiconductors
IC REG BUFFER 28BIT 160-TFBGA
SSTU32864AHLF Compare Parts
  • SSTU32864AHLF vs SSTVN16859BS,151
  • SSTU32864AHLF vs SSTVN16859BS,118
  • SSTU32864AHLF vs SSTVF16859BS,157
  • SSTU32864AHLF vs SSTVF16859BS,151
  • SSTU32864AHLF vs SSTVF16859BS,118
  • SSTU32864AHLF vs SSTVF16859BKLFT
  • SSTU32864AHLF vs SSTVF16859BKLF
  • SSTU32864AHLF vs SSTVF16859BGT
  • SSTU32864AHLF vs SSTVF16859BGLFT
  • SSTU32864AHLF vs SSTVF16859BGLF
  • SSTU32864AHLF vs SSTVF16859BG
  • SSTU32864AHLF vs SSTVF16857EV,518
  • SSTU32864AHLF vs SSTVF16857DGV,118
  • SSTU32864AHLF vs SSTVF16857DGV,112
  • SSTU32864AHLF vs SSTVF16857DGG,518
  • SSTU32864AHLF vs SSTVF16857DGG,512
  • SSTU32864AHLF vs SSTVF16857ALLFT
  • SSTU32864AHLF vs SSTVF16857ALLF
  • SSTU32864AHLF vs SSTVF16857AGT
  • SSTU32864AHLF vs SSTVF16857AGLFT
  • SSTU32864AHLF vs SSTVF16857AGLF
  • SSTU32864AHLF vs SSTVF16857AG
  • SSTU32864AHLF vs SSTVA16859CKLFT
  • SSTU32864AHLF vs SSTVA16859CKLF
  • SSTU32864AHLF vs SSTVA16859CGLFT
  • SSTU32864AHLF vs SSTVA16859CGLF
  • SSTU32864AHLF vs SSTVA16859BKLFT
  • SSTU32864AHLF vs SSTVA16859BKLF
  • SSTU32864AHLF vs SSTVA16859AKLFT
  • SSTU32864AHLF vs SSTVA16859AKLF
  • SSTU32864AHLF vs SSTVA16859AGT
  • SSTU32864AHLF vs SSTVA16859AGLFT
  • SSTU32864AHLF vs SSTVA16859AGLF
  • SSTU32864AHLF vs SSTVA16859AG
  • SSTU32864AHLF vs SSTVA16857AGT
  • SSTU32864AHLF vs SSTVA16857AGLFT
  • SSTU32864AHLF vs SSTVA16857AGLF
  • SSTU32864AHLF vs SSTVA16857AG
  • SSTU32864AHLF vs SSTV16859MTDX
  • SSTU32864AHLF vs SSTV16859MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.