TSE2002GB2A1NRG
TSE2002GB2A1NRG
Obsolete
Description:  IC TEMP SENS EEPROM DFN-8
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 16400
TSE2002GB2A1NRG Specification
Specification
Part No
TSE2002GB2A1NRG
Category
PMIC - Thermal Management
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor)
Sensor Type
Internal
Sensing Temperature
-20℃ ~ 125℃
Accuracy
?℃
Topology
ADC, Register Bank
Output Type
I2C/SMBus
Output Alarm
No
Output Fan
No
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (2x3)
TSE2002GB2A1NRG Related Parts
TSE2002B3CNCG
TSE2002B3CNCG
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002B3CNCG8
TSE2002B3CNCG8
Renesas Electronics
IC TEMP SENS EEPROM TDFN-8
TSE2002GB2A1NCG
TSE2002GB2A1NCG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NCG8
TSE2002GB2A1NCG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8
TSE2004GB2B0NCG8
Renesas Electronics
TEMPERATURE SENSOR FOR DDR4
TSE2002B3CNRG
TSE2002B3CNRG
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002B3CNRG8
TSE2002B3CNRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2002GB2A1NCG/B
TSE2002GB2A1NCG/B
Renesas Electronics
IC
TSE2002GB2A1NCG8/B
TSE2002GB2A1NCG8/B
Renesas Electronics
IC
TSE2002GB2A1NRG8
TSE2002GB2A1NRG8
Renesas Electronics
IC TEMP SENS EEPROM DFN-8
TSE2004GB2B0NCG8/B
TSE2004GB2B0NCG8/B
Renesas Electronics
TEMPERATURE SENSOR
TSE2004GB2B0NCG8/M
TSE2004GB2B0NCG8/M
Renesas Electronics
TEMPERATURE SENSOR
TSE2002GB2A1NRG Compare Parts
  • TSE2002GB2A1NRG vs TSE2002GB2A1NCG8
  • TSE2002GB2A1NRG vs TSE2002GB2A1NCG
  • TSE2002GB2A1NRG vs TSE2002B3CNCG8
  • TSE2002GB2A1NRG vs TSE2002B3CNCG
  • TSE2002GB2A1NRG vs TSE2004GB2C0NCG8/M
  • TSE2002GB2A1NRG vs TSE2004GB2C0NCG8/B
  • TSE2002GB2A1NRG vs TSE2004GB2C0NCG8
  • TSE2002GB2A1NRG vs TSE2004GB2B0NCG8/M
  • TSE2002GB2A1NRG vs TSE2004GB2B0NCG8/B
  • TSE2002GB2A1NRG vs TSE2002GB2A1NRG8
  • TSE2002GB2A1NRG vs TSE2002GB2A1NCG8/B
  • TSE2002GB2A1NRG vs TSE2002GB2A1NCG/B
  • TSE2002GB2A1NRG vs TSE2002B3CNRG8
  • TSE2002GB2A1NRG vs TSE2002B3CNRG
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you