☰
UPC1944T-E1-AZ
UPC1944T-E1-AZ
Active
Description:  SD LINEAR2 SHUNT TYPE REGULATOR
Manufacturer:  Renesas Electronics
History Price: $1.61000
In Stock: 49280
UPC1944T-E1-AZ Specification
Specification
Part No
UPC1944T-E1-AZ
Category
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.26V
Voltage - Output (Max)
24 V
Current - Output
30 mA
Tolerance
?.4%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
1 mA
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
UPC1944T-E1-AZ Related Parts
UPC1093J-A
UPC1093J-A
Renesas Electronics
VOLTAGE REFERENCE
UPC1093T-E1-AZ
UPC1093T-E1-AZ
Renesas Electronics
IC REG SHUNT SOT-89
UPC1093G-1-E1-A
UPC1093G-1-E1-A
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093G-E1-A
UPC1093G-E1-A
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093G-E2-A
UPC1093G-E2-A
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093T-1-E1-AZ
UPC1093T-1-E1-AZ
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093T-1-E2-AZ
UPC1093T-1-E2-AZ
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093T-2-E1-AZ
UPC1093T-2-E1-AZ
Renesas Electronics
ADJUSTABLE PRECISION SHUNT REGUL
UPC1093T-2-E2-AZ
UPC1093T-2-E2-AZ
Renesas Electronics
ADJUSTABLE PRECISION SHUNT REGUL
UPC1093T-E2-AZ
UPC1093T-E2-AZ
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093TA-1-E1-AT
UPC1093TA-1-E1-AT
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1093TA-E1-AT
UPC1093TA-E1-AT
Renesas Electronics
SD LINEAR2 SHUNT TYPE REGULATOR
UPC1944T-E1-AZ Compare Parts
  • UPC1944T-E1-AZ vs UPC1093J-A
  • UPC1944T-E1-AZ vs UPC1944T-E2-AZ
  • UPC1944T-E1-AZ vs UPC1944T-1-E2-AZ
  • UPC1944T-E1-AZ vs UPC1943T-E2-AZ
  • UPC1944T-E1-AZ vs UPC1943T-E1-AZ
  • UPC1944T-E1-AZ vs UPC1093TA-E2-AT
  • UPC1944T-E1-AZ vs UPC1093TA-E1-AT
  • UPC1944T-E1-AZ vs UPC1093TA-1-E1-AT
  • UPC1944T-E1-AZ vs UPC1093T-E2-AZ
  • UPC1944T-E1-AZ vs UPC1093T-2-E2-AZ
  • UPC1944T-E1-AZ vs UPC1093T-2-E1-AZ
  • UPC1944T-E1-AZ vs UPC1093T-1-E2-AZ
  • UPC1944T-E1-AZ vs UPC1093T-1-E1-AZ
  • UPC1944T-E1-AZ vs UPC1093G-E2-A
  • UPC1944T-E1-AZ vs UPC1093G-E1-A
  • UPC1944T-E1-AZ vs UPC1093G-1-E1-A
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class