UPD30541AGD-167-WML-A
UPD30541AGD-167-WML-A
Active
Description:  MPU, 64-BIT VR5000 MIPS CPU
Manufacturer:  Renesas Electronics
History Price: $45.56000
In Stock: 34400
UPD30541AGD-167-WML-A Specification
Specification
Part No
UPD30541AGD-167-WML-A
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UPD30541AGD-167-WML-A Related Parts
UPD166013T1J-E1-AY
UPD166013T1J-E1-AY
Renesas Electronics
UPD166013T1J - INTELLIGENT POWER
UPD178F098GF-3BA-A
UPD178F098GF-3BA-A
Renesas Electronics
8-BIT, FLASH, UPD78K0 CPU
UPD17P107GS-A
UPD17P107GS-A
Renesas Electronics
4-BIT, UVPROM, UPD17 CPU
UPD17P149GT-A
UPD17P149GT-A
Renesas Electronics
MICROCONTROLLER, 4BIT TRANSISTOR
UPD60510BF1-HN4-M1-A
UPD60510BF1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324BGA
UPD60510F1-HN4-M1-A
UPD60510F1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324FBGA
UPD6P4BGS-A
UPD6P4BGS-A
Renesas Electronics
4-BIT, UVPROM, 8MHZ
UPD6P8BMC-5A4-A
UPD6P8BMC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD6P8MC-5A4-A
UPD6P8MC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD703103AGJ-UEN-A
UPD703103AGJ-UEN-A
Renesas Electronics
IC MCU 32BIT ROMLESS 144FLQFP
UPD703231BGB(A)-204-8EU-A
UPD703231BGB(A)-204-8EU-A
Renesas Electronics
IC MCU 32BIT 128KB MROM 64LFQFP
UPD703231BGB(A)-500-8EU-A
UPD703231BGB(A)-500-8EU-A
Renesas Electronics
IC MCU 32BIT 128KB MROM 64LFQFP
UPD30541AGD-167-WML-A Compare Parts
  • UPD30541AGD-167-WML-A vs UPD78P054GK-BE9-A
  • UPD30541AGD-167-WML-A vs UPD78F9512GR-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9512GR(R)-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9510GR(R)-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9456GK-9ET-A
  • UPD30541AGD-167-WML-A vs UPD78F9456GB-8EU-A
  • UPD30541AGD-167-WML-A vs UPD78F9456GB-8EU-A
  • UPD30541AGD-167-WML-A vs UPD78F9418AGK-9EU-A
  • UPD30541AGD-167-WML-A vs UPD78F9418AGC-8BT-A
  • UPD30541AGD-167-WML-A vs UPD78F9234MC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9234MC(T)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9232MC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9232MC(T)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9224MC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9222MC-CAA-AX
  • UPD30541AGD-167-WML-A vs UPD78F9222MC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9222MC(T)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9222MC(A2)-5A4-E2-A
  • UPD30541AGD-167-WML-A vs UPD78F9222MC(A)-CAA-E2-AX
  • UPD30541AGD-167-WML-A vs UPD78F9222MC(A)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9222CS-CAC-A
  • UPD30541AGD-167-WML-A vs UPD78F9221MC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9221MC(T)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9221MC(A)-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9212MA-FAA-AX
  • UPD30541AGD-167-WML-A vs UPD78F9212CS-CAB-A
  • UPD30541AGD-167-WML-A vs UPD78F9212CS(S)-CAB-A
  • UPD30541AGD-167-WML-A vs UPD78F9211MA-FAA-AX
  • UPD30541AGD-167-WML-A vs UPD78F9211MA(A)-FAA-E1-AX
  • UPD30541AGD-167-WML-A vs UPD78F9211GR(T)-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9211GR(R)-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9211GR(A)-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9210MA-FAA-AX
  • UPD30541AGD-167-WML-A vs UPD78F9210GR-JJG-A
  • UPD30541AGD-167-WML-A vs UPD78F9136AMC-5A4-A
  • UPD30541AGD-167-WML-A vs UPD78F9116AC-A
  • UPD30541AGD-167-WML-A vs UPD78F8055GC(R)-UEU-AX
  • UPD30541AGD-167-WML-A vs UPD78F8054GC(R)-UEU-AX
  • UPD30541AGD-167-WML-A vs UPD78F8053GB(R)-GAH-AX
  • UPD30541AGD-167-WML-A vs UPD78F8052GB(R)-GAH-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery