☰
X4643S8
X4643S8
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  Renesas Electronics
Datasheet:   X4643S8 Datasheet
History Price: Obsolete
In Stock: 25040
X4643S8 Specification
Specification
Part No
X4643S8
Category
PMIC - Supervisors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.38V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
100ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
X4643S8 Related Parts
X4643S8-2.7
X4643S8-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8-2.7A
X4643S8-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8-2.7AT1
X4643S8-2.7AT1
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8-4.5A
X4643S8-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8I
X4643S8I
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8I-2.7
X4643S8I-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8I-2.7A
X4643S8I-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8I-4.5A
X4643S8I-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4645S8
X4645S8
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4645S8-2.7
X4645S8-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4645S8-2.7A
X4645S8-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4645S8-4.5A
X4645S8-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4643S8 Compare Parts
  • X4643S8 vs X4645S8I-2.7A
  • X4643S8 vs X4645S8I-2.7
  • X4643S8 vs X4645S8I
  • X4643S8 vs X4645S8-4.5A
  • X4643S8 vs X4645S8-2.7A
  • X4643S8 vs X4645S8-2.7
  • X4643S8 vs X4645S8
  • X4643S8 vs X4643S8I-4.5A
  • X4643S8 vs X4643S8I-2.7A
  • X4643S8 vs X4643S8I-2.7
  • X4643S8 vs X4643S8I
  • X4643S8 vs X4643S8-4.5A
  • X4643S8 vs X4643S8-2.7AT1
  • X4643S8 vs X4643S8-2.7A
  • X4643S8 vs X4643S8-2.7
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!