☰
X5043S8IT2
X5043S8IT2
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   X5043S8IT2 Datasheet
History Price: Obsolete
In Stock: 45520
X5043S8IT2 Specification
Specification
Part No
X5043S8IT2
Category
PMIC - Supervisors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.38V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
100ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
X5043S8IT2 Related Parts
X5001P-2.7
X5001P-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001P-2.7A
X5001P-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PI
X5001PI
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PI-2.7
X5001PI-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PI-2.7A
X5001PI-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PI-4.5A
X5001PI-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PIZ
X5001PIZ
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PIZ-2.7
X5001PIZ-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PIZ-2.7A
X5001PIZ-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PIZ-4.5A
X5001PIZ-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PZ-2.7
X5001PZ-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5001PZ-2.7A
X5001PZ-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X5043S8IT2 Compare Parts
  • X5043S8IT2 vs X5083V8I-2.7
  • X5043S8IT2 vs X5083S8Z-4.5A
  • X5043S8IT2 vs X5083S8Z-4.5A
  • X5043S8IT2 vs X5083S8Z-2.7T1
  • X5043S8IT2 vs X5083S8Z-2.7A
  • X5043S8IT2 vs X5083S8Z-2.7
  • X5043S8IT2 vs X5083S8Z
  • X5043S8IT2 vs X5083S8IZT1
  • X5043S8IT2 vs X5083S8IZ-4.5AT1
  • X5043S8IT2 vs X5083S8IZ-4.5A
  • X5043S8IT2 vs X5083S8IZ-2.7T2
  • X5043S8IT2 vs X5083S8IZ-2.7T1
  • X5043S8IT2 vs X5083S8IZ-2.7AT1
  • X5043S8IT2 vs X5083S8IZ-2.7A
  • X5043S8IT2 vs X5083S8IZ-2.7A
  • X5043S8IT2 vs X5083S8IZ-2.7
  • X5043S8IT2 vs X5083S8IZ-2.7
  • X5043S8IT2 vs X5083S8IZ
  • X5043S8IT2 vs X5083S8IT2
  • X5043S8IT2 vs X5083S8IT1
  • X5043S8IT2 vs X5083S8I-4.5AT1
  • X5043S8IT2 vs X5083S8I-4.5A
  • X5043S8IT2 vs X5083S8I-4.5A
  • X5043S8IT2 vs X5083S8I-2.7T2
  • X5043S8IT2 vs X5083S8I-2.7A
  • X5043S8IT2 vs X5083S8I-2.7
  • X5043S8IT2 vs X5083S8I
  • X5043S8IT2 vs X5083S8I
  • X5043S8IT2 vs X5083S8-4.5A
  • X5043S8IT2 vs X5083S8-2.7T1
  • X5043S8IT2 vs X5083S8-2.7A
  • X5043S8IT2 vs X5083S8-2.7
  • X5043S8IT2 vs X5083S8-2.7
  • X5043S8IT2 vs X5083S8
  • X5043S8IT2 vs X5083S8
  • X5043S8IT2 vs X5083PZ-4.5A
  • X5043S8IT2 vs X5083PZ-2.7A
  • X5043S8IT2 vs X5083PZ-2.7
  • X5043S8IT2 vs X5083PZ
  • X5043S8IT2 vs X5083PIZ-4.5A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund