☰
X9268TS24
X9268TS24
Obsolete
Description:  IC DGT POT 100KOHM 256TAP 24SOIC
Manufacturer:  Renesas Electronics
Datasheet:   X9268TS24 Datasheet
History Price: Obsolete
In Stock: 47120
X9268TS24 Specification
Specification
Part No
X9268TS24
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Series
XDCP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
100k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
?V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
?00ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
24-SOIC
Package / Case
24-SOIC (0.295", 7.50mm Width)
Operating Temperature
0 ℃ ~ 70 ℃
Resistance - Wiper (Ohms) (Typ)
150 (Max)
X9268TS24 Related Parts
X9221AUP
X9221AUP
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20DIP
X9221AUPI
X9221AUPI
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20DIP
X9221AUS
X9221AUS
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSI
X9221AUSI
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSIT1
X9221AUSIT1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSIZT1
X9221AUSIZT1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUST1
X9221AUST1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUST2
X9221AUST2
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSZ
X9221AUSZ
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AWP
X9221AWP
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AWPI
X9221AWPI
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AWPIZ
X9221AWPIZ
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9268TS24 Compare Parts
  • X9268TS24 vs X9279UV14Z-2.7T1
  • X9268TS24 vs X9279UV14Z-2.7
  • X9268TS24 vs X9279UV14Z
  • X9268TS24 vs X9279UV14T1
  • X9268TS24 vs X9279UV14IZT1
  • X9268TS24 vs X9279UV14IZ-2.7T1
  • X9268TS24 vs X9279UV14IZ-2.7
  • X9268TS24 vs X9279UV14IZ
  • X9268TS24 vs X9279UV14IT1
  • X9268TS24 vs X9279UV14I-2.7T1
  • X9268TS24 vs X9279UV14I-2.7
  • X9268TS24 vs X9279UV14I
  • X9268TS24 vs X9279UV14-2.7T1
  • X9268TS24 vs X9279UV14-2.7
  • X9268TS24 vs X9279UV14
  • X9268TS24 vs X9279TV14ZT1
  • X9268TS24 vs X9279TV14Z-2.7T1
  • X9268TS24 vs X9279TV14Z-2.7
  • X9268TS24 vs X9279TV14Z
  • X9268TS24 vs X9279TV14T1
  • X9268TS24 vs X9279TV14IZT1
  • X9268TS24 vs X9279TV14IZ-2.7T1
  • X9268TS24 vs X9279TV14IZ-2.7
  • X9268TS24 vs X9279TV14IZ-2.7
  • X9268TS24 vs X9279TV14IZ
  • X9268TS24 vs X9279TV14IT1
  • X9268TS24 vs X9279TV14I-2.7T1
  • X9268TS24 vs X9279TV14I-2.7
  • X9268TS24 vs X9279TV14I
  • X9268TS24 vs X9279TV14-2.7T1
  • X9268TS24 vs X9279TV14-2.7
  • X9268TS24 vs X9279TV14-2.7
  • X9268TS24 vs X9279TV14
  • X9268TS24 vs X9271UV14ZT1
  • X9268TS24 vs X9271UV14Z-2.7T1
  • X9268TS24 vs X9271UV14Z-2.7
  • X9268TS24 vs X9271UV14Z
  • X9268TS24 vs X9271UV14T1
  • X9268TS24 vs X9271UV14IZT1
  • X9268TS24 vs X9271UV14IZ-2.7T1
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you