☰
X9C102SIT2
X9C102SIT2
Obsolete
Description:  IC DGTL POT 1KOHM 100TAP 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   X9C102SIT2 Datasheet
History Price: Obsolete
In Stock: 42640
X9C102SIT2 Specification
Specification
Part No
X9C102SIT2
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Series
XDCP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
100
Resistance (Ohms)
1k
Interface
Up/Down (U/D, INC, CS)
Memory Type
Non-Volatile
Voltage - Supply
5V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
?00ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
40
X9C102SIT2 Related Parts
X9C102P
X9C102P
Intersil
DIGIPOT, 1000OHM, 100 PSN
X9C102P
X9C102P
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8DIP
X9C102PI
X9C102PI
Intersil
DIGIPOT, 1000OHM, 100 PSTN
X9C102PI
X9C102PI
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8DIP
X9C102PIZ
X9C102PIZ
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8DIP
X9C102PZ
X9C102PZ
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8DIP
X9C102S
X9C102S
Intersil
DIGIPOT, 1000OHM, 100 PSTN
X9C102S
X9C102S
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8SOIC
X9C102SI
X9C102SI
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8SOIC
X9C102SIT1
X9C102SIT1
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8SOIC
X9C102SIZ
X9C102SIZ
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8SOIC
X9C102SIZT1
X9C102SIZT1
Renesas Electronics
IC DGTL POT 1KOHM 100TAP 8SOIC
X9C102SIT2 Compare Parts
  • X9C102SIT2 vs X9C503SZ
  • X9C102SIT2 vs X9C503ST2
  • X9C102SIT2 vs X9C503ST1
  • X9C102SIT2 vs X9C503ST1
  • X9C102SIT2 vs X9C503SIZT1
  • X9C102SIT2 vs X9C503SIZ
  • X9C102SIT2 vs X9C503SIT2C7928
  • X9C102SIT2 vs X9C503SIT2
  • X9C102SIT2 vs X9C503SIT1
  • X9C102SIT2 vs X9C503SI
  • X9C102SIT2 vs X9C503SI
  • X9C102SIT2 vs X9C503S
  • X9C102SIT2 vs X9C503S
  • X9C102SIT2 vs X9C503PZ
  • X9C102SIT2 vs X9C503PIZ
  • X9C102SIT2 vs X9C503PI
  • X9C102SIT2 vs X9C503P
  • X9C102SIT2 vs X9C503P
  • X9C102SIT2 vs X9C303V8T1
  • X9C102SIT2 vs X9C303V8IZ
  • X9C102SIT2 vs X9C303V8I
  • X9C102SIT2 vs X9C303V8
  • X9C102SIT2 vs X9C303S8ZT1
  • X9C102SIT2 vs X9C303S8Z
  • X9C102SIT2 vs X9C303S8T2
  • X9C102SIT2 vs X9C303S8T1
  • X9C102SIT2 vs X9C303S8IZT1
  • X9C102SIT2 vs X9C303S8IZ-2.7
  • X9C102SIT2 vs X9C303S8IZ
  • X9C102SIT2 vs X9C303S8IT1
  • X9C102SIT2 vs X9C303S8I-2.7
  • X9C102SIT2 vs X9C303S8I
  • X9C102SIT2 vs X9C303S8
  • X9C102SIT2 vs X9C303S8
  • X9C102SIT2 vs X9C303PZ
  • X9C102SIT2 vs X9C303PIZ
  • X9C102SIT2 vs X9C303PI
  • X9C102SIT2 vs X9C303P
  • X9C102SIT2 vs X9C104SZT1
  • X9C102SIT2 vs X9C104SZ
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!