☰
RF600D-SO
RF600D-SO
Active
Description:  IC DECODER 18SOIC
Manufacturer:  RF Solutions
Datasheet:   RF600D-SO Datasheet
History Price: Active
In Stock: 4300
RF600D-SO Specification
Specification
Part No
RF600D-SO
Category
Specialized ICs
Manufacturer
RF Solutions
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Decoder
Applications
RF, IR
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
RF600D-SO PDF Datasheet
RF600D-SO Compare Parts
  • RF600D-SO vs RF600E
  • RF600D-SO vs RF600D-SO8R6
  • RF600D-SO vs RF600D
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give