☰
RT1730WSC
RT1730WSC
Active
Description:  IC INTERFACE SPECIALIZED 9WLCSP
Manufacturer:  Richtek
Datasheet:   RT1730WSC Datasheet
History Price: $1.22000
In Stock: 13680
RT1730WSC Specification
Specification
Part No
RT1730WSC
Category
Interface - Specialized
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB Type C
Interface
I2C
Voltage - Supply
2.7V ~ 5.5V
Package / Case
9-UFBGA, WLCSP
Supplier Device Package
9-WLCSP (1.38x1.34)
Mounting Type
Surface Mount
RT1730WSC PDF Datasheet
RT1730WSC Compare Parts
  • RT1730WSC vs RT1731GQW
  • RT1730WSC vs RT1716WSC
  • RT1730WSC vs RT1710SGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci