☰
RT2855ALGQW
RT2855ALGQW
Discontinued
Description:  IC REG BUCK ADJUSTABLE 4A 16WQFN
Manufacturer:  Richtek
Datasheet:   RT2855ALGQW Datasheet
History Price: $2.78000
In Stock: 44920
RT2855ALGQW Specification
Specification
Part No
RT2855ALGQW
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.765V
Voltage - Output (Max)
7V
Current - Output
4A
Frequency - Switching
650kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (3x3)
RT2855ALGQW Related Parts
RT2101AGQW
RT2101AGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2101BGQW
RT2101BGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 16WQFN
RT2613AGQW
RT2613AGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2652GQW
RT2652GQW
Richtek
IC REG BUCK ADJUSTABLE 2A 10WDFN
RT2657GQW
RT2657GQW
Richtek
IC REG BUCK ADJ 600MA 6WDFN
RT2660LGQV
RT2660LGQV
Richtek
IC REG BUCK ADJUSTABLE 6A 20VQFN
RT2805AGSP
RT2805AGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT2808AGSP
RT2808AGSP
Richtek
IC REG BUCK ADJUSTABLE 3A 8SOP
RT2810BHGQUF
RT2810BHGQUF
Richtek
IC REG BUCK ADJ 10A 16UQFN
RT2852BHGQW
RT2852BHGQW
Richtek
IC REG BUCK ADJ 3A 14WQFN
RT2853AHGQW
RT2853AHGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2853ALGQW
RT2853ALGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2855ALGQW Compare Parts
  • RT2855ALGQW vs RT2875AQGCP
  • RT2855ALGQW vs RT2872GSP
  • RT2855ALGQW vs RT2862GSP
  • RT2855ALGQW vs RT2862AGSP
  • RT2855ALGQW vs RT2859BHGQW
  • RT2855ALGQW vs RT2859ALGQW
  • RT2855ALGQW vs RT2859AHGQW
  • RT2855ALGQW vs RT2858BHGSP
  • RT2855ALGQW vs RT2856GQW
  • RT2855ALGQW vs RT2855BLGQW
  • RT2855ALGQW vs RT2855BHGQW
  • RT2855ALGQW vs RT2855AHGQW
  • RT2855ALGQW vs RT2853BLGQW
  • RT2855ALGQW vs RT2853BHGQW
  • RT2855ALGQW vs RT2853ALGQW
  • RT2855ALGQW vs RT2853AHGQW
  • RT2855ALGQW vs RT2852BHGQW
  • RT2855ALGQW vs RT2810BHGQUF
  • RT2855ALGQW vs RT2808AGSP
  • RT2855ALGQW vs RT2805AGSP
  • RT2855ALGQW vs RT2660LGQV
  • RT2855ALGQW vs RT2657GQW
  • RT2855ALGQW vs RT2652GQW
  • RT2855ALGQW vs RT2613AGQW
  • RT2855ALGQW vs RT2101BGQW
  • RT2855ALGQW vs RT2101AGQW
  • RT2855ALGQW vs RT2857BHGQW
  • RT2855ALGQW vs RT2853BHGQW
  • RT2855ALGQW vs RT2659HGQV
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable