☰
RT2862GSP
RT2862GSP
Active
Description:  IC REG BUCK ADJUSTABLE 3A 8SOP
Manufacturer:  Richtek
Datasheet:   RT2862GSP Datasheet
History Price: Active
In Stock: 33280
RT2862GSP Specification
Specification
Part No
RT2862GSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
30V
Current - Output
3A
Frequency - Switching
300kHz ~ 1MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT2862GSP Related Parts
RT2101AGQW
RT2101AGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2101BGQW
RT2101BGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 16WQFN
RT2613AGQW
RT2613AGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2652GQW
RT2652GQW
Richtek
IC REG BUCK ADJUSTABLE 2A 10WDFN
RT2657GQW
RT2657GQW
Richtek
IC REG BUCK ADJ 600MA 6WDFN
RT2660LGQV
RT2660LGQV
Richtek
IC REG BUCK ADJUSTABLE 6A 20VQFN
RT2805AGSP
RT2805AGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT2808AGSP
RT2808AGSP
Richtek
IC REG BUCK ADJUSTABLE 3A 8SOP
RT2810BHGQUF
RT2810BHGQUF
Richtek
IC REG BUCK ADJ 10A 16UQFN
RT2852BHGQW
RT2852BHGQW
Richtek
IC REG BUCK ADJ 3A 14WQFN
RT2853AHGQW
RT2853AHGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2853ALGQW
RT2853ALGQW
Richtek
IC REG BUCK ADJUSTABLE 3A 16WQFN
RT2862GSP Compare Parts
  • RT2862GSP vs RT2875AQGCP
  • RT2862GSP vs RT2872GSP
  • RT2862GSP vs RT2862AGSP
  • RT2862GSP vs RT2859BHGQW
  • RT2862GSP vs RT2859ALGQW
  • RT2862GSP vs RT2859AHGQW
  • RT2862GSP vs RT2858BHGSP
  • RT2862GSP vs RT2856GQW
  • RT2862GSP vs RT2855BLGQW
  • RT2862GSP vs RT2855BHGQW
  • RT2862GSP vs RT2855ALGQW
  • RT2862GSP vs RT2855AHGQW
  • RT2862GSP vs RT2853BLGQW
  • RT2862GSP vs RT2853BHGQW
  • RT2862GSP vs RT2853ALGQW
  • RT2862GSP vs RT2853AHGQW
  • RT2862GSP vs RT2852BHGQW
  • RT2862GSP vs RT2810BHGQUF
  • RT2862GSP vs RT2808AGSP
  • RT2862GSP vs RT2805AGSP
  • RT2862GSP vs RT2660LGQV
  • RT2862GSP vs RT2657GQW
  • RT2862GSP vs RT2652GQW
  • RT2862GSP vs RT2613AGQW
  • RT2862GSP vs RT2101BGQW
  • RT2862GSP vs RT2101AGQW
  • RT2862GSP vs RT2857BHGQW
  • RT2862GSP vs RT2853BHGQW
  • RT2862GSP vs RT2659HGQV
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable