☰
RT4723WSC
RT4723WSC
Active
Description:  IC REG AMOLED DISPL 2OUT 15WLCSP
Manufacturer:  Richtek
Datasheet:   RT4723WSC Datasheet
History Price: $2.03000
In Stock: 45600
RT4723WSC Specification
Specification
Part No
RT4723WSC
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.5V ~ 4.6V
Number of Outputs
2
Voltage - Output
Adjustable
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
15-UFBGA, WLCSP
Supplier Device Package
15-WLCSP (2.07x1.39)
RT4723WSC Compare Parts
  • RT4723WSC vs RT4801HWSC
  • RT4723WSC vs RT4801TWSC
  • RT4723WSC vs RT4730WSC
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B