☰
RT4730WSC
RT4730WSC
Active
Description:  PMIC FOR WEARABLE AMOLED WLCSP16
Manufacturer:  Richtek
Datasheet:   RT4730WSC Datasheet
History Price: $2.58000
In Stock: 38720
RT4730WSC Specification
Specification
Part No
RT4730WSC
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.9V ~ 5.2V
Number of Outputs
1
Voltage - Output
2.8V ~ 4V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFBGA, WLCSP
Supplier Device Package
16-WLCSP (2.34x2.34)
RT4730WSC Compare Parts
  • RT4730WSC vs RT4801HWSC
  • RT4730WSC vs RT4723WSC
  • RT4730WSC vs RT4801TWSC
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.