☰
RT4805BWSC
RT4805BWSC
Active
Description:  IC REG BOOST ADJ 2A 16WLCSP
Manufacturer:  Richtek
Datasheet:   RT4805BWSC Datasheet
History Price: $1.12000
In Stock: 21360
RT4805BWSC Specification
Specification
Part No
RT4805BWSC
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
1.8V
Voltage - Input (Max)
5V
Voltage - Output (Min/Fixed)
2.85V
Voltage - Output (Max)
4.4V
Current - Output
2A (Switch)
Frequency - Switching
2.5MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFBGA, WLCSP
Supplier Device Package
16-WLCSP (1.67x1.67)
RT4805BWSC PDF Datasheet
RT4805BWSC Related Parts
RT4803AWSC
RT4803AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4803WSC
RT4803WSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805AWSC
RT4805AWSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4805WSC
RT4805WSC
Richtek
IC REG BOOST ADJ 2A 16WLCSP
RT4812GJ8F
RT4812GJ8F
Richtek
IC REG BOOST ADJ 2A TSOT23-8
RT4813AGQUF
RT4813AGQUF
Richtek
IC REG BOOST ADJ 2.5A 9UQFN
RT4813CGQUF
RT4813CGQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4813GQUF
RT4813GQUF
Richtek
IC REG BOOST ADJ 3.1A 9UQFN
RT4805BWSC Compare Parts
  • RT4805BWSC vs RT4813CGQUF
  • RT4805BWSC vs RT4813AGQUF
  • RT4805BWSC vs RT4812GJ8F
  • RT4805BWSC vs RT4805WSC
  • RT4805BWSC vs RT4805AWSC
  • RT4805BWSC vs RT4803WSC
  • RT4805BWSC vs RT4803AWSC
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect