☰
RT5047BGSP
RT5047BGSP
Active
Description:  IC REG CONV LNB 1OUT 8SOP
Manufacturer:  Richtek
Datasheet:   RT5047BGSP Datasheet
History Price: $2.59000
In Stock: 40560
RT5047BGSP Specification
Specification
Part No
RT5047BGSP
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, LNB
Voltage - Input
8V ~ 16V
Number of Outputs
1
Voltage - Output
13.3V, 18.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT5047BGSP Compare Parts
  • RT5047BGSP vs RT5047BFGSP
  • RT5047BGSP vs RT5047AGSP
  • RT5047BGSP vs RT5041ABGQW
  • RT5047BGSP vs RT5501WSC
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right