☰
RT5760DHGH6F
RT5760DHGH6F
Active
Description:  IC BUCK 1A SYNC SOT-563(FC)
Manufacturer:  Richtek
History Price: $0.56000
In Stock: 48000
RT5760DHGH6F Specification
Specification
Part No
RT5760DHGH6F
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
6V
Current - Output
1A
Frequency - Switching
2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-563, SOT-666
Supplier Device Package
SOT-563 (FC)
RT5760DHGH6F Related Parts
RT5701GCP
RT5701GCP
Richtek
IC REG BUCK PROG 4A 14TSSOP
RT5707AWSC
RT5707AWSC
Richtek
IC BUCK ADJ 0.4A SYNC WL-CSP-8
RT5707WSC
RT5707WSC
Richtek
IC BUCK ADJ 0.6A SYNC WL-CSP-8
RT5710AHGQW
RT5710AHGQW
Richtek
IC REG BUCK ADJUSTABLE 1A 6WDFN
RT5710BHGQW
RT5710BHGQW
Richtek
IC REG BUCK ADJUSTABLE 1A 6WDFN
RT5710FHGQW
RT5710FHGQW
Richtek
IC REG BUCK ADJ 1A 6WDFN
RT5711AHGQW
RT5711AHGQW
Richtek
IC REG BUCK ADJ 1.5A 6WDFN
RT5711BHGQW
RT5711BHGQW
Richtek
IC REG BUCK ADJ 1.5A 6WDFN
RT5712AHGQW
RT5712AHGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 6WDFN
RT5712BHGQW
RT5712BHGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 6WDFN
RT5712EHGQW
RT5712EHGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 6WDFN
RT5712FHGQW
RT5712FHGQW
Richtek
IC REG BUCK ADJUSTABLE 2A 6WDFN
RT5760DHGH6F Compare Parts
  • RT5760DHGH6F vs RT5797BHGQW
  • RT5760DHGH6F vs RT5797ALGQW
  • RT5760DHGH6F vs RT5797AHGQWA
  • RT5760DHGH6F vs RT5797AHGQW
  • RT5760DHGH6F vs RT5796CHGJ6
  • RT5760DHGH6F vs RT5796CHGJ5
  • RT5760DHGH6F vs RT5796BHGJ6
  • RT5760DHGH6F vs RT5796BHGJ5
  • RT5760DHGH6F vs RT5796BHGE
  • RT5760DHGH6F vs RT5796BHGB
  • RT5760DHGH6F vs RT5796AHGJ6
  • RT5760DHGH6F vs RT5796AHGJ5
  • RT5760DHGH6F vs RT5796AHGE
  • RT5760DHGH6F vs RT5795AGQW
  • RT5760DHGH6F vs RT5789BGQUF
  • RT5760DHGH6F vs RT5789BGJ8F
  • RT5760DHGH6F vs RT5789AGQUF
  • RT5760DHGH6F vs RT5789AGJ8F
  • RT5760DHGH6F vs RT5788BGJ8F
  • RT5760DHGH6F vs RT5788AGJ8F
  • RT5760DHGH6F vs RT5785BGJ8F
  • RT5760DHGH6F vs RT5785AGJ8F
  • RT5760DHGH6F vs RT5784BGQWF
  • RT5760DHGH6F vs RT5784AGQWF
  • RT5760DHGH6F vs RT5768AGQW
  • RT5760DHGH6F vs RT5762DHGH6F
  • RT5760DHGH6F vs RT5762CHGH6F
  • RT5760DHGH6F vs RT5762BHGH6F
  • RT5760DHGH6F vs RT5760CHGH6F
  • RT5760DHGH6F vs RT5760AHGH6F
  • RT5760DHGH6F vs RT5759GQUF
  • RT5760DHGH6F vs RT5758GQUF
  • RT5760DHGH6F vs RT5753BLGQWA
  • RT5760DHGH6F vs RT5753BLGQW
  • RT5760DHGH6F vs RT5753BHGQWA
  • RT5760DHGH6F vs RT5753BHGQW
  • RT5760DHGH6F vs RT5753ALGQWA
  • RT5760DHGH6F vs RT5753ALGQW
  • RT5760DHGH6F vs RT5753AHGQWA
  • RT5760DHGH6F vs RT5753AHGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class