☰
RT6283BGSP
RT6283BGSP
Active
Description:  IC REG BUCK ADJ 3A 8SOP
Manufacturer:  Richtek
Datasheet:   RT6283BGSP Datasheet
History Price: $1.68000
In Stock: 10960
RT6283BGSP Specification
Specification
Part No
RT6283BGSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
24V
Current - Output
3A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT6283BGSP Related Parts
RT6150AGQW
RT6150AGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6150B-33GQW
RT6150B-33GQW
Richtek
IC REG BCK BST 3.3V 800MA 10WDFN
RT6150BGQW
RT6150BGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6154AGQW
RT6154AGQW
Richtek
IC REG BCK BST ADJ 4A 14WDFN
RT6154BGQW
RT6154BGQW
Richtek
IC REG BCK BST 3.3V 4A 14WDFN
RT6158AWSC
RT6158AWSC
Richtek
IC REG BUCK-BOOST 2A 25WLCSP
RT6158HWSC
RT6158HWSC
Richtek
IC REG BUCK BST ADJ 3A 25WLCSP
RT6200GE
RT6200GE
Richtek
IC REG BUCK ADJ 600MA SOT23-6
RT6201AHGSP
RT6201AHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6201BHGSP
RT6201BHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6202AHGSP
RT6202AHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6202BHGSP
RT6202BHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6283BGSP Description
Product Overview
The Richtek RT6283BGSP is a highly efficient, integrated step-down (buck) regulator designed for use in power supply applications where space, performance, and reliability are crucial. It is optimized for converting higher DC voltages to lower, stable output voltages, and is typically used in systems requiring efficient power management such as communication devices, automotive electronics, and portable devices. With a wide input voltage range, a flexible output voltage range, and low power consumption, the RT6283BGSP is a versatile solution for modern electronic designs.

Key Features

* High Efficiency: Offers efficiency up to 95%, reducing the heat generation and power loss typically associated with voltage regulation.
* Wide Input Voltage Range: Accepts input voltages from 4.5V to 40V, making it suitable for a wide range of power sources, including automotive and industrial applications.
* Output Voltage Range: Adjustable output voltage from 0.8V to 15V, providing flexibility for various low-voltage systems.
* Low Quiescent Current: Quiescent current of 35 µA, helping extend battery life in portable applications.
* Overcurrent, Overvoltage, and Overtemperature Protection: Enhanced protection features to safeguard both the regulator and the connected devices.
* Small Package: Comes in a compact 8-Pin SOP-8 package, making it ideal for space-constrained designs.

Electrical Specifications

* Input Voltage Range: 4.5V to 40V
* Output Voltage Range: 0.8V to 15V (Adjustable via external resistors)
* Output Current: Capable of providing up to 3A of continuous output current, which makes it suitable for power-hungry devices.
* Switching Frequency: 300kHz to 1.2MHz (adjustable), offering flexibility in selecting the appropriate switching frequency for noise filtering and efficiency.
* Efficiency: Up to 95%, ensuring minimal heat dissipation and reducing the overall energy consumption of the system.
* Quiescent Current: Typically 35 µA, contributing to low power consumption during idle operation, which is particularly useful in battery-operated devices.
* Output Voltage Ripple: Typically 20mV, ensuring clean, stable voltage output for sensitive electronic circuits.

Control Mode

* PWM Control Mode: The RT6283BGSP operates in Pulse Width Modulation (PWM) mode, which provides efficient power conversion with minimal loss. It adjusts the duty cycle of the switch to regulate the output voltage, ensuring high efficiency and low heat generation.
* Adjustable Soft Start: The soft-start function reduces inrush current during power-up, preventing large current spikes that could potentially damage components and cause instability.

Thermal and Protection Features

* Overcurrent Protection (OCP): The RT6283BGSP features an overcurrent protection circuit that limits the output current to protect the device and the load from excessive current.
* Overvoltage Protection (OVP): It includes overvoltage protection that ensures the output voltage does not exceed the specified range, providing additional reliability for connected circuits.
* Overtemperature Protection (OTP): Built-in thermal protection circuitry will shut down the device when the junction temperature exceeds safe levels, preventing thermal damage to the IC and surrounding components.
* Short Circuit Protection (SCP): In the event of a short circuit, the device will automatically turn off to prevent damage to both the regulator and the load.

Package and Pinout

* Package Type: 8-Pin SOP-8 (Small Outline Package), making it suitable for use in high-density applications where space is limited.
* Pinout:

* Pin 1: IN (Input Voltage)
* Pin 2: SW (Switch Node)
* Pin 3: GND (Ground)
* Pin 4: FB (Feedback for Output Voltage Regulation)
* Pin 5: COMP (Compensation for the Feedback Loop)
* Pin 6: EN (Enable Pin to Turn On/Off the Regulator)
* Pin 7: NC (No Connection)
* Pin 8: VOUT (Output Voltage)

Applications
The RT6283BGSP is designed for a wide variety of applications, including:

* Battery-Powered Systems: Ideal for use in devices where low quiescent current and high efficiency are important, such as in portable gadgets, consumer electronics, and IoT devices.
* Automotive Power Supply Systems: Due to its wide input voltage range, it is suitable for automotive electronics that may encounter fluctuating input voltages from the vehicle's electrical system.
* Industrial Automation and Control: Commonly used in industrial control systems where precise voltage regulation is required to power sensors, actuators, and other devices.
* Telecommunications: Powers RF circuits, communication modules, and other sensitive components where stable voltage regulation is critical.
* Consumer Electronics: Used in devices like laptops, routers, and medical devices that require efficient power conversion for better performance and longer battery life.

Performance and Reliability
The RT6283BGSP is built to deliver reliable performance across a wide range of environments. It can withstand temperature variations from -40°C to +125°C, making it suitable for both commercial and industrial applications. Its robust protection features, including OVP, OCP, and OTP, ensure that the regulator operates safely even under extreme conditions, reducing the risk of damage to the system it powers.

Advantages Over Other Voltage Regulators

* High Efficiency: The RT6283BGSP provides exceptional power efficiency up to 95%, outperforming traditional linear regulators in energy consumption, making it an ideal solution for power-sensitive applications.
* Wide Input Voltage Range: The wide input voltage range (4.5V to 40V) ensures compatibility with a variety of power sources, making it versatile for both low- and high-voltage environments.
* Compact Size: The 8-Pin SOP-8 package allows for easy integration into compact, space-constrained designs without compromising on performance.
* Low Quiescent Current: Its ultra-low quiescent current (35 µA) ensures minimal power consumption during idle periods, optimizing battery life for portable applications.

Conclusion
The Richtek RT6283BGSP is an efficient, reliable, and flexible buck regulator that provides excellent performance for a wide range of applications, including battery-powered systems, industrial controls, automotive, and telecommunications. With its high efficiency, wide input voltage range, low quiescent current, and robust protection features, it is well-suited to power-sensitive and high-performance designs. Whether used in consumer electronics or industrial systems, the RT6283BGSP offers a reliable solution for voltage regulation, ensuring long-lasting, stable, and efficient operation in demanding environments.
RT6283BGSP Compare Parts
  • RT6283BGSP vs RT6365GQW
  • RT6283BGSP vs RT6363GSP
  • RT6283BGSP vs RT6362GSP
  • RT6283BGSP vs RT6362GQW
  • RT6283BGSP vs RT6362GFP
  • RT6283BGSP vs RT6361GSP
  • RT6283BGSP vs RT6361GQW
  • RT6283BGSP vs RT6360GSP
  • RT6283BGSP vs RT6345GSP
  • RT6283BGSP vs RT6308AGQUF
  • RT6283BGSP vs RT6296FGJ8F
  • RT6283BGSP vs RT6296EGJ8F
  • RT6283BGSP vs RT6296DGJ8F
  • RT6283BGSP vs RT6296CGJ8F
  • RT6283BGSP vs RT6296BGJ8F
  • RT6283BGSP vs RT6296AGJ8F
  • RT6283BGSP vs RT6285GSP
  • RT6283BGSP vs RT6278BHGQUF
  • RT6283BGSP vs RT6276BHGQUF
  • RT6283BGSP vs RT6276AHGQUF
  • RT6283BGSP vs RT6274CHGJ6F
  • RT6283BGSP vs RT6273BHGJ6F
  • RT6283BGSP vs RT6272BHGJ6F
  • RT6283BGSP vs RT6268GSP
  • RT6283BGSP vs RT6266GSP
  • RT6283BGSP vs RT6264BHGJ6F
  • RT6283BGSP vs RT6264AHGJ6F
  • RT6283BGSP vs RT6263BHGJ8F
  • RT6283BGSP vs RT6263AHGJ8F
  • RT6283BGSP vs RT6262BHGJ8F
  • RT6283BGSP vs RT6259BLGQW
  • RT6283BGSP vs RT6259BHGQW
  • RT6283BGSP vs RT6259ALGQW
  • RT6283BGSP vs RT6259AHGQW
  • RT6283BGSP vs RT6257BHGJ6F
  • RT6283BGSP vs RT6257AHGJ6F
  • RT6283BGSP vs RT6255BHGJ8F
  • RT6283BGSP vs RT6255BHGJ6F
  • RT6283BGSP vs RT6255AHGJ8F
  • RT6283BGSP vs RT6255AHGJ6F
  • RT6283BGSP FAQ
    Q: What is the input voltage range of the Richtek RT6283BGSP?‌
    A: The RT6283BGSP operates with an input voltage range of 4.5V to 18V.

    Q: What type of converter is the RT6283BGSP?‌
    A: The RT6283BGSP is a synchronous step-down DC-DC converter.

    Q: What is the maximum output current of the RT6283BGSP?‌
    A: The RT6283BGSP supports a maximum output current of 3A.

    Q: Does the RT6283BGSP feature over-temperature protection?‌
    A: Yes, the RT6283BGSP includes built-in thermal shutdown protection.

    Q: What switching frequency does the RT6283BGSP use?‌
    A: The RT6283BGSP operates at a fixed switching frequency of 600kHz.

    Q: Is the RT6283BGSP suitable for automotive applications?‌
    A: No, the RT6283BGSP is designed for industrial and consumer electronics, not automotive-grade systems.

    Q: What package type is the RT6283BGSP available in?‌
    A: The RT6283BGSP comes in a 10-pin SOP (Small Outline Package).

    Q: How does the RT6283BGSP handle output voltage adjustment?‌
    A: The RT6283BGSP output voltage is adjustable via external resistors.

    Q: Does the RT6283BGSP require an external compensation network?‌
    A: No, the RT6283BGSP has internal compensation for simplified design.

    Q: What is the typical efficiency of the RT6283BGSP at full load?‌
    A: The RT6283BGSP achieves up to 95% efficiency at 3A output.

    Q: Can the RT6283BGSP operate in a forced PWM mode?‌
    A: Yes, the RT6283BGSP supports forced PWM mode for low-noise applications.

    Q: What is the shutdown current of the RT6283BGSP?‌
    A: The RT6283BGSP has a shutdown current of less than 1µA.

    Q: Does the RT6283BGSP include under-voltage lockout (UVLO)?‌
    A: Yes, the RT6283BGSP features UVLO protection to prevent low-input-voltage operation.

    Q: What is the operating temperature range for the RT6283BGSP?‌
    A: The RT6283BGSP operates from -40°C to +85°C.

    Q: Can the RT6283BGSP be used in parallel for higher current?‌
    A: No, paralleling the RT6283BGSP is not recommended due to current-sharing instability.

    Q: How is the RT6283BGSP enabled or disabled?‌
    A: The RT6283BGSP has an active-high EN pin for enable/disable control.

    Q: What protection features are integrated into the RT6283BGSP?‌
    A: The RT6283BGSP includes OCP (over-current), OVP (over-voltage), and UVP (under-voltage) protection.

    Q: What is the recommended output capacitor type for the RT6283BGSP?‌
    A: Use low-ESR ceramic capacitors (10µF minimum) for the RT6283BGSP output.

    Q: Does the RT6283BGSP require an external bootstrap diode?‌
    A: No, the RT6283BGSP integrates a bootstrap diode internally.

    Q: Where can I find the evaluation board for the RT6283BGSP?‌
    A: Richtek provides the RT6283BGSP evaluation board (Order Code: RT6283BGSP-EVZ) through authorized distributors.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast