☰
RT6296FGJ8F
RT6296FGJ8F
Active
Description:  IC REG BUCK ADJ 2A TSOT23-8
Manufacturer:  Richtek
Datasheet:   RT6296FGJ8F Datasheet
History Price: $1.89000
In Stock: 12800
RT6296FGJ8F Specification
Specification
Part No
RT6296FGJ8F
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
17V
Voltage - Output (Min/Fixed)
0.807V
Voltage - Output (Max)
16.15V
Current - Output
2A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
Supplier Device Package
TSOT-23-8
RT6296FGJ8F Related Parts
RT6150AGQW
RT6150AGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6150B-33GQW
RT6150B-33GQW
Richtek
IC REG BCK BST 3.3V 800MA 10WDFN
RT6150BGQW
RT6150BGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6154AGQW
RT6154AGQW
Richtek
IC REG BCK BST ADJ 4A 14WDFN
RT6154BGQW
RT6154BGQW
Richtek
IC REG BCK BST 3.3V 4A 14WDFN
RT6158AWSC
RT6158AWSC
Richtek
IC REG BUCK-BOOST 2A 25WLCSP
RT6158HWSC
RT6158HWSC
Richtek
IC REG BUCK BST ADJ 3A 25WLCSP
RT6200GE
RT6200GE
Richtek
IC REG BUCK ADJ 600MA SOT23-6
RT6201AHGSP
RT6201AHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6201BHGSP
RT6201BHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6202AHGSP
RT6202AHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6202BHGSP
RT6202BHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6296FGJ8F Compare Parts
  • RT6296FGJ8F vs RT6365GQW
  • RT6296FGJ8F vs RT6363GSP
  • RT6296FGJ8F vs RT6362GSP
  • RT6296FGJ8F vs RT6362GQW
  • RT6296FGJ8F vs RT6362GFP
  • RT6296FGJ8F vs RT6361GSP
  • RT6296FGJ8F vs RT6361GQW
  • RT6296FGJ8F vs RT6360GSP
  • RT6296FGJ8F vs RT6345GSP
  • RT6296FGJ8F vs RT6308AGQUF
  • RT6296FGJ8F vs RT6296EGJ8F
  • RT6296FGJ8F vs RT6296DGJ8F
  • RT6296FGJ8F vs RT6296CGJ8F
  • RT6296FGJ8F vs RT6296BGJ8F
  • RT6296FGJ8F vs RT6296AGJ8F
  • RT6296FGJ8F vs RT6285GSP
  • RT6296FGJ8F vs RT6283BGSP
  • RT6296FGJ8F vs RT6278BHGQUF
  • RT6296FGJ8F vs RT6276BHGQUF
  • RT6296FGJ8F vs RT6276AHGQUF
  • RT6296FGJ8F vs RT6274CHGJ6F
  • RT6296FGJ8F vs RT6273BHGJ6F
  • RT6296FGJ8F vs RT6272BHGJ6F
  • RT6296FGJ8F vs RT6268GSP
  • RT6296FGJ8F vs RT6266GSP
  • RT6296FGJ8F vs RT6264BHGJ6F
  • RT6296FGJ8F vs RT6264AHGJ6F
  • RT6296FGJ8F vs RT6263BHGJ8F
  • RT6296FGJ8F vs RT6263AHGJ8F
  • RT6296FGJ8F vs RT6262BHGJ8F
  • RT6296FGJ8F vs RT6259BLGQW
  • RT6296FGJ8F vs RT6259BHGQW
  • RT6296FGJ8F vs RT6259ALGQW
  • RT6296FGJ8F vs RT6259AHGQW
  • RT6296FGJ8F vs RT6257BHGJ6F
  • RT6296FGJ8F vs RT6257AHGJ6F
  • RT6296FGJ8F vs RT6255BHGJ8F
  • RT6296FGJ8F vs RT6255BHGJ6F
  • RT6296FGJ8F vs RT6255AHGJ8F
  • RT6296FGJ8F vs RT6255AHGJ6F
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast