☰
RT7235GQW
RT7235GQW
Active
Description:  IC REG BUCK ADJUSTABLE 5A 10WDFN
Manufacturer:  Richtek
Datasheet:   RT7235GQW Datasheet
History Price: $2.77000
In Stock: 36560
RT7235GQW Specification
Specification
Part No
RT7235GQW
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.765V
Voltage - Output (Max)
8V
Current - Output
5A
Frequency - Switching
650kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
RT7235GQW Related Parts
RT7231GCP
RT7231GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7231GQW
RT7231GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7232GCP
RT7232GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7232GQW
RT7232GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7233GSP
RT7233GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7234GSP
RT7234GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7235GCP
RT7235GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GCP
RT7236GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GQW
RT7236GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7237AHGSP
RT7237AHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237BHGSP
RT7237BHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237CHGSP
RT7237CHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7235GQW Description
Richtek RT7235GQW Overview

The Richtek RT7235GQW is a high-performance, efficient, and integrated DC-DC step-down (buck) regulator designed for power management applications. This device is widely used in a variety of applications, including consumer electronics, industrial systems, and battery-powered devices. It provides a reliable solution for converting higher input voltages to lower, stable output voltages, ensuring that downstream components receive clean and consistent power for optimal performance.

The RT7235GQW is characterized by its compact size, low power consumption, and high efficiency, making it particularly suitable for applications with space constraints or battery life concerns. With a wide input voltage range and adjustable output voltage, the RT7235GQW provides flexibility and high adaptability to different power requirements.

Key Features

* Wide Input Voltage Range: The RT7235GQW operates with an input voltage range of 4.5V to 18V, making it compatible with a broad range of power supply sources, including Li-ion batteries, 12V automotive systems, and other voltage rails.
* Adjustable Output Voltage: It supports adjustable output voltages, with the ability to output from 0.8V to 5.5V, offering flexibility for a wide variety of applications.
* High Efficiency: The device features high efficiency (up to 96%) across a wide load range, reducing heat generation and improving energy efficiency, which is crucial for extending battery life in portable systems.
* Low Quiescent Current: With a low quiescent current of only 40µA (typical), the RT7235GQW is ideal for low-power, battery-operated devices where power conservation is critical.
* Synchronous Rectification: The RT7235GQW uses synchronous rectification to reduce power loss during switching, which significantly enhances efficiency, particularly in low output voltage applications.
* Integrated Power MOSFETs: The device integrates both the high-side and low-side MOSFETs, minimizing external component requirements and reducing the complexity of the power supply design.
* Output Current Capability: Capable of delivering up to 2A of continuous output current, the RT7235GQW is suitable for powering moderate power loads in various embedded systems.
* Compact Package: The RT7235GQW comes in a small 6-pin QFN package (3mm x 3mm), which is ideal for space-constrained designs.
* Overcurrent and Overvoltage Protection: The device includes built-in protections, including overcurrent, overvoltage, and thermal shutdown features, ensuring robust and reliable performance under various fault conditions.
* Low Ripple and Noise: The RT7235GQW ensures low output ripple and noise, making it suitable for powering sensitive analog circuits and RF systems where signal integrity is critical.

Specifications

* Input Voltage Range: 4.5V to 18V
* Output Voltage Range: 0.8V to 5.5V (adjustable via external resistor divider)
* Maximum Output Current: 2A (continuous)
* Switching Frequency: 1.2MHz (typical)
* Efficiency: Up to 96% (depending on load and input voltage)
* Quiescent Current: 40µA (typical)
* Output Ripple: 20mVp-p (typical)
* Overcurrent Protection: Yes, with hiccup mode
* Overvoltage Protection: Yes
* Thermal Shutdown: Yes
* Package Type: 6-pin QFN (3mm x 3mm)
* Operating Temperature Range: -40°C to +85°C
* Soft-Start: Integrated soft-start function to minimize inrush current at startup
* External Components: Minimal external components required for basic operation
* Synchronization Capability: Capable of being synchronized with an external clock

Applications

* Battery-Powered Devices: The RT7235GQW is particularly suitable for battery-operated systems, such as portable electronics, IoT devices, and wearables, where high efficiency and low quiescent current are essential to maximize battery life.
* Consumer Electronics: Used in a variety of consumer products, including handheld devices, cameras, and GPS systems, where compact size, efficient power conversion, and low heat dissipation are required.
* Automotive Electronics: In automotive applications, the RT7235GQW can be used to provide stable power to sub-systems, such as sensors, controllers, and communication modules, requiring a low input voltage to power electronic components from the 12V automotive supply.
* Industrial Systems: The device is used in industrial automation systems, such as sensors, actuators, and control systems, where efficient power conversion is necessary for reliability and performance.
* Communication Systems: Suitable for powering communication devices and RF equipment that require clean, low-noise power supplies.
* Embedded Systems: Ideal for embedded system designs that require low-power and efficient DC-DC conversion, such as microcontrollers, FPGA boards, and other integrated systems.

Advantages

* High Efficiency: With efficiencies reaching up to 96%, the RT7235GQW minimizes power loss, reduces heat generation, and enhances overall system performance, making it an excellent choice for energy-efficient designs.
* Wide Input Voltage Range: The wide input range of 4.5V to 18V makes the RT7235GQW versatile, allowing it to operate from various power sources, including batteries and regulated voltage rails.
* Low Quiescent Current: The low quiescent current (40µA typical) is ideal for low-power applications where maintaining minimal power consumption is critical, especially in battery-powered designs.
* Compact Design: The small QFN package (3mm x 3mm) makes the RT7235GQW perfect for space-constrained applications, such as portable devices and embedded systems.
* Integrated Protection Features: Built-in overcurrent, overvoltage, and thermal shutdown protections ensure that the device operates reliably even in harsh conditions, protecting the system from damage due to electrical faults.
* Low Ripple and Noise: The low output ripple and noise characteristics make the RT7235GQW ideal for powering sensitive analog circuits, RF devices, and other noise-sensitive applications.
* Synchronous Rectification: Synchronous rectification improves efficiency and minimizes losses, particularly at lower output voltages, where traditional diode-based rectification could be less efficient.

Conclusion

The Richtek RT7235GQW is a highly efficient, low-power DC-DC buck regulator designed to meet the power conversion needs of a wide range of applications. Its wide input voltage range, adjustable output voltage, high efficiency, and low quiescent current make it an excellent choice for battery-powered devices, portable electronics, and embedded systems. Additionally, its compact package, built-in protection features, and low ripple output ensure reliable performance and ease of integration into modern electronic designs. Whether for consumer electronics, industrial systems, automotive, or communication devices, the RT7235GQW provides an effective solution for converting higher voltage inputs to stable and efficient lower voltage outputs.
RT7235GQW Compare Parts
  • RT7235GQW vs RT7298BHGQW
  • RT7235GQW vs RT7298AHGQW
  • RT7235GQW vs RT7297CHZSP
  • RT7235GQW vs RT7297BHZSP
  • RT7235GQW vs RT7297AHZSP
  • RT7235GQW vs RT7296FGJ8F
  • RT7235GQW vs RT7296EGJ8F
  • RT7235GQW vs RT7296DGJ8F
  • RT7235GQW vs RT7296CGJ8F
  • RT7235GQW vs RT7296BGJ8F
  • RT7235GQW vs RT7296AGJ8F
  • RT7235GQW vs RT7295CGJ6F
  • RT7235GQW vs RT7295AGJ6F
  • RT7235GQW vs RT7294CGJ6F
  • RT7235GQW vs RT7294AGJ6F
  • RT7235GQW vs RT7291BGQUF
  • RT7235GQW vs RT7291AGQUF
  • RT7235GQW vs RT7285CGJ6
  • RT7235GQW vs RT7285AGJ6
  • RT7235GQW vs RT7281GSP
  • RT7235GQW vs RT7280GQW
  • RT7235GQW vs RT7280GCP
  • RT7235GQW vs RT7279GQW
  • RT7235GQW vs RT7279GCP
  • RT7235GQW vs RT7278GSP
  • RT7235GQW vs RT7277GSP
  • RT7235GQW vs RT7276GQW
  • RT7235GQW vs RT7276GCP
  • RT7235GQW vs RT7275GQW
  • RT7235GQW vs RT7275GCP
  • RT7235GQW vs RT7274GSP
  • RT7235GQW vs RT7273GQW
  • RT7235GQW vs RT7272BGSP
  • RT7235GQW vs RT7272AGSP
  • RT7235GQW vs RT7270HZSP
  • RT7235GQW vs RT7266ZSP
  • RT7235GQW vs RT7264EZSP
  • RT7235GQW vs RT7264EZQW
  • RT7235GQW vs RT7264AZSP
  • RT7235GQW vs RT7264AZQW
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.