☰
RT8129AGQW
RT8129AGQW
Active
Description:  IC REG CTRLR BUCK 10WDFN
Manufacturer:  Richtek
Datasheet:   RT8129AGQW Datasheet
History Price: $1.29000
In Stock: 21280
RT8129AGQW Specification
Specification
Part No
RT8129AGQW
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
Frequency - Switching
300kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Phase Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
RT8129AGQW Related Parts
RT8101AGS
RT8101AGS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101AGSP
RT8101AGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GS
RT8101GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8101GSP
RT8101GSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8105GS
RT8105GS
Richtek
IC REG CTRLR BUCK 8SOP
RT8106AGQW
RT8106AGQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106GQW
RT8106GQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8106ZQW
RT8106ZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8108BGS
RT8108BGS
Richtek
IC REG CTRLR BUCK PWM SOP-8
RT8108FGSP
RT8108FGSP
Richtek
IC REG CTRLR BUCK 8SOP
RT8110BGJ8
RT8110BGJ8
Richtek
IC REG CTRLR BUCK TSOT23-8
RT8115AZQW
RT8115AZQW
Richtek
IC REG CTRLR BUCK 10WDFN
RT8129AGQW Compare Parts
  • RT8129AGQW vs RT8816BGQW
  • RT8129AGQW vs RT8816AGQW
  • RT8129AGQW vs RT8807BGQW
  • RT8129AGQW vs RT8805GQV
  • RT8129AGQW vs RT8525GS
  • RT8129AGQW vs RT8525DGQW
  • RT8129AGQW vs RT8274GSP
  • RT8129AGQW vs RT8241EZQW
  • RT8129AGQW vs RT8241DZQW
  • RT8129AGQW vs RT8241AZQW
  • RT8129AGQW vs RT8240BZQW
  • RT8129AGQW vs RT8237HGQW(2)
  • RT8129AGQW vs RT8237FZQW
  • RT8129AGQW vs RT8237EZQW(2)
  • RT8129AGQW vs RT8237EZQW
  • RT8129AGQW vs RT8237CZQW(2)
  • RT8129AGQW vs RT8237CZQW
  • RT8129AGQW vs RT8237AZQW
  • RT8129AGQW vs RT8228BGQW
  • RT8129AGQW vs RT8228AZQW
  • RT8129AGQW vs RT8209MGQW
  • RT8129AGQW vs RT8209BGQW
  • RT8129AGQW vs RT8209AGQW
  • RT8129AGQW vs RT8208BGQW
  • RT8129AGQW vs RT8208AGQW
  • RT8129AGQW vs RT8203GA
  • RT8129AGQW vs RT8202GQW
  • RT8129AGQW vs RT8202AGQW
  • RT8129AGQW vs RT8179BGQW
  • RT8129AGQW vs RT8172AGQW
  • RT8129AGQW vs RT8152BGQW
  • RT8129AGQW vs RT8131BGQW
  • RT8129AGQW vs RT8130CGQW
  • RT8129AGQW vs RT8130BGQW
  • RT8129AGQW vs RT8128CGSP
  • RT8129AGQW vs RT8128AGSP
  • RT8129AGQW vs RT8126BGQW
  • RT8129AGQW vs RT8125HGQW
  • RT8129AGQW vs RT8125EGQW
  • RT8129AGQW vs RT8125DGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much