☰
RT8456GE
RT8456GE
Active
Description:  IC LED DRIVER LINEAR SOT23-6
Manufacturer:  Richtek
Datasheet:   RT8456GE Datasheet
History Price: Active
In Stock: 34000
RT8456GE Specification
Specification
Part No
RT8456GE
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.75V
Voltage - Supply (Max)
48V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
RT8456GE Related Parts
RT8402GJ6
RT8402GJ6
Richtek
IC LED DRVR OFFL TRIAC TSOT23-6
RT8413GS
RT8413GS
Richtek
IC LED DRVR OFFL TRIAC 3MA 8SOP
RT8415GSP
RT8415GSP
Richtek
IC LED DRIVER OFFL 8SOP
RT8450BGCP
RT8450BGCP
Richtek
IC LED DRV RGLTR PWM 16TSSOP
RT8450BGQW
RT8450BGQW
Richtek
IC LED DRV RGLTR PWM 1.5A 12WDFN
RT8452GQW
RT8452GQW
Richtek
IC LED DRIVER CTRLR PWM 16WQFN
RT8452GS
RT8452GS
Richtek
IC LED DRIVER CTRLR PWM 16SOP
RT8453BGSP
RT8453BGSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8453GSP
RT8453GSP
Richtek
IC LED DRVR RGLTR PWM 1.5A 8SOP
RT8458AGJ6
RT8458AGJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8458GJ6
RT8458GJ6
Richtek
IC LED DRVR OFFL ANALOG TSOT23-6
RT8462GS
RT8462GS
Richtek
IC LED DRIVER CTRLR PWM 14SOP
RT8456GE Compare Parts
  • RT8456GE vs RT8577AGQW
  • RT8456GE vs RT8575GQW
  • RT8456GE vs RT8569GQW
  • RT8456GE vs RT8568AGQW
  • RT8456GE vs RT8567GQW
  • RT8456GE vs RT8566GCP
  • RT8456GE vs RT8561AGQW
  • RT8456GE vs RT8560GQW
  • RT8456GE vs RT8555WSC
  • RT8456GE vs RT8555BWSC
  • RT8456GE vs RT8555AWSC
  • RT8456GE vs RT8549LGQW
  • RT8456GE vs RT8547GQW
  • RT8456GE vs RT8543GQW
  • RT8456GE vs RT8540WSC
  • RT8456GE vs RT8540AGQW
  • RT8456GE vs RT8532GQW
  • RT8456GE vs RT8532AGQW
  • RT8456GE vs RT8511BGQW
  • RT8456GE vs RT8511AGQWA
  • RT8456GE vs RT8511AGQW
  • RT8456GE vs RT8510GQW
  • RT8456GE vs RT8498GE
  • RT8456GE vs RT8497GS
  • RT8456GE vs RT8497CGS
  • RT8456GE vs RT8497BGS
  • RT8456GE vs RT8497AGS
  • RT8456GE vs RT8496GS
  • RT8456GE vs RT8494GS
  • RT8456GE vs RT8487GJ6
  • RT8456GE vs RT8485GS
  • RT8456GE vs RT8482GS
  • RT8456GE vs RT8482GQW
  • RT8456GE vs RT8480GS
  • RT8456GE vs RT8479CGSP
  • RT8456GE vs RT8477GS
  • RT8456GE vs RT8477AGSP
  • RT8456GE vs RT8476GSP
  • RT8456GE vs RT8476GS
  • RT8456GE vs RT8476AGSP
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable