☰
RT9011-MSGQWC
RT9011-MSGQWC
Active
Description:  IC REG LINEAR 2.8V/3.3V 6WDFN
Manufacturer:  Richtek
History Price: Active
In Stock: 10960
RT9011-MSGQWC Specification
Specification
Part No
RT9011-MSGQWC
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2.8V, 3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.33V @ 300mA, 0.33V @ 300mA
Current - Output
300mA, 300mA
Current - Quiescent (Iq)
80 μA
Current - Supply (Max)
-
PSRR
70dB ~ 38dB (100Hz ~ 300kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-WFDFN Exposed Pad
Supplier Device Package
6-WDFN (1.6x1.6)
RT9011-MSGQWC Related Parts
RT9001-12GG
RT9001-12GG
Richtek
IC REG LINEAR 1.2V 600MA SOT223
RT9001-15GG
RT9001-15GG
Richtek
IC REG LINEAR 1.5V 600MA SOT223
RT9001-25GG
RT9001-25GG
Richtek
IC REG LINEAR 2.5V 600MA SOT223
RT9001-33GG
RT9001-33GG
Richtek
IC REG LINEAR 3.3V 600MA SOT223
RT9010-12GJ6
RT9010-12GJ6
Richtek
IC REG LIN 1.2V 300MA TSOT23-6
RT9010-13GJ6
RT9010-13GJ6
Richtek
IC REG LIN 1.3V 300MA TSOT23-6
RT9010-33GJ6
RT9010-33GJ6
Richtek
IC REG LIN 3.3V 300MA TSOT23-6
RT9011-12GJ6
RT9011-12GJ6
Richtek
IC REG LINEAR 1.2V/1.2V TSOT23-6
RT9011-BJGJ6
RT9011-BJGJ6
Richtek
IC REG LINEAR 1.3V/2.5V TSOT23-6
RT9011-BMGJ6
RT9011-BMGJ6
Richtek
IC REG LINEAR 1.3V/2.8V TSOT23-6
RT9011-BMGQW
RT9011-BMGQW
Richtek
IC REG LINEAR 1.3V/2.8V 8WDFN
RT9011-CBGJ6
RT9011-CBGJ6
Richtek
IC REG LINEAR 1.2V/1.3V TSOT23-6
RT9011-MSGQWC Compare Parts
  • RT9011-MSGQWC vs RT9198-4GGBR
  • RT9011-MSGQWC vs RT9198-4GGBG
  • RT9011-MSGQWC vs RT9198-36GQW
  • RT9011-MSGQWC vs RT9198-33GY
  • RT9011-MSGQWC vs RT9198-33GV
  • RT9011-MSGQWC vs RT9198-33GU5R
  • RT9011-MSGQWC vs RT9198-33GU5
  • RT9011-MSGQWC vs RT9198-33GJ5R
  • RT9011-MSGQWC vs RT9198-33GBR
  • RT9011-MSGQWC vs RT9198-33GBG
  • RT9011-MSGQWC vs RT9198-33GB
  • RT9011-MSGQWC vs RT9198-32GU5R
  • RT9011-MSGQWC vs RT9198-32GBR
  • RT9011-MSGQWC vs RT9198-31GY
  • RT9011-MSGQWC vs RT9198-30GY
  • RT9011-MSGQWC vs RT9198-30GV
  • RT9011-MSGQWC vs RT9198-30GU5R
  • RT9011-MSGQWC vs RT9198-30GU5
  • RT9011-MSGQWC vs RT9198-30GQW
  • RT9011-MSGQWC vs RT9198-30GBR
  • RT9011-MSGQWC vs RT9198-2HGU5R
  • RT9011-MSGQWC vs RT9198-2HGU5
  • RT9011-MSGQWC vs RT9198-29GBR
  • RT9011-MSGQWC vs RT9198-28GY
  • RT9011-MSGQWC vs RT9198-28GU5R
  • RT9011-MSGQWC vs RT9198-28GBR
  • RT9011-MSGQWC vs RT9198-27GU5R
  • RT9011-MSGQWC vs RT9198-27GQW
  • RT9011-MSGQWC vs RT9198-27GBR
  • RT9011-MSGQWC vs RT9198-26GY
  • RT9011-MSGQWC vs RT9198-25GY
  • RT9011-MSGQWC vs RT9198-25GU5
  • RT9011-MSGQWC vs RT9198-25GJ5R
  • RT9011-MSGQWC vs RT9198-25GBR
  • RT9011-MSGQWC vs RT9198-1HGY
  • RT9011-MSGQWC vs RT9198-18GY
  • RT9011-MSGQWC vs RT9198-18GV
  • RT9011-MSGQWC vs RT9198-18GU5R
  • RT9011-MSGQWC vs RT9198-18GJ5
  • RT9011-MSGQWC vs RT9198-18GBR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description