☰
RT9024GE
RT9024GE
Obsolete
Description:  IC LNR REG CTRLR 1OUT SOT23-6
Manufacturer:  Richtek
Datasheet:   RT9024GE Datasheet
History Price: Obsolete
In Stock: 46640
RT9024GE Specification
Specification
Part No
RT9024GE
Category
PMIC - Voltage Regulators - Linear Regulator Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Positive Adjustable
Number of Outputs
1
Current - Supply
300μA
Voltage - Input
3.8V ~ 13.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Surface Mount
Supplier Device Package
SOT-23-6
RT9024GE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable