☰
RT9026GFP
RT9026GFP
Active
Description:  IC REG CONV DDR 1OUT 10MSOP
Manufacturer:  Richtek
Datasheet:   RT9026GFP Datasheet
History Price: $1.16000
In Stock: 1600
RT9026GFP Specification
Specification
Part No
RT9026GFP
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, DDR Bus Termination Regulator
Voltage - Input
3.15V ~ 5.5V
Number of Outputs
1
Voltage - Output
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
10-MSOP-EP
RT9026GFP Related Parts
RT9026GQW
RT9026GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9026GSP
RT9026GSP
Richtek
IC REG CONV DDR BUS 1OUT 8SOP
RT9040GQW
RT9040GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9040GQW(2)
RT9040GQW(2)
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9045AGSP
RT9045AGSP
Richtek
IC REG DDR TERMINATION PSOP-8
RT9045GSP
RT9045GSP
Richtek
IC REG CONV DDR BUS 1OUT 8SOP
RT9045ZSP
RT9045ZSP
Richtek
IC REG DDR TERMINATION PSOP-8
RT9088AGQW
RT9088AGQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9088GQW
RT9088GQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9089AGQW
RT9089AGQW
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9089AGQW(2)
RT9089AGQW(2)
Richtek
IC REG CONV DDR 1OUT 10WDFN
RT9173AGM5
RT9173AGM5
Richtek
IC REG CONV DDR 1OUT TO263-5
RT9026GFP Description

The Richtek RT9026GFP is a highly efficient Low Dropout Regulator (LDO), designed for powering sensitive analog and digital systems. It delivers precise, low-noise, and stable voltage regulation, making it ideal for RF and audio applications, where high power supply rejection ratio (PSRR) and low output noise are critical. The device features a wide input voltage range, a low dropout voltage, and is optimized for low power consumption, providing a reliable solution for power management in battery-operated devices, portable electronics, and communication systems.

The RT9026GFP offers an ultra-low output noise, making it suitable for sensitive analog circuits, such as sensors, precision analog-to-digital converters (ADC), and digital-to-analog converters (DAC). The device is available in a compact DFN-6 (2mm x 2mm) package, which helps optimize space in small form factor applications.

## Key Features

* Low Dropout Voltage: The RT9026GFP operates with a low dropout voltage of only 40mV at 100mA, ensuring efficient power conversion even when the input voltage is close to the output voltage.
* Low Output Noise: It provides ultra-low output noise of 3.0µVRMS (typical), making it ideal for audio equipment, high-frequency communication systems, and other applications that require clean and stable power.
* High Power Supply Rejection Ratio (PSRR): With an impressive 65dB PSRR at 100kHz, the RT9026GFP effectively suppresses input voltage fluctuations, ensuring stable output voltage even in noisy environments.
* Wide Input Voltage Range: The RT9026GFP supports an input voltage range of 2.5V to 6V, providing flexibility for various power supply configurations, including batteries and DC power adapters.
* High Output Accuracy: The device provides high output voltage accuracy of ±2%, ensuring precise regulation for sensitive circuits.
* Low Quiescent Current: The regulator has a very low quiescent current of 30µA (typical), making it well-suited for low-power systems and battery-operated applications.
* Thermal and Overcurrent Protection: The RT9026GFP includes integrated thermal shutdown and overcurrent protection to safeguard the device and the system from damage due to excessive temperature or load conditions.
* Compact Package: The device comes in a compact DFN-6 package (2mm x 2mm), which is ideal for space-constrained applications.

## Specifications

* Device Type: Low Dropout Regulator (LDO)
* Input Voltage Range: 2.5V to 6V
* Output Voltage Range: 1.8V, 2.5V, 3.3V, 5V (fixed options) or adjustable via external resistor divider
* Dropout Voltage: 40mV at 100mA (typical)
* Output Voltage Accuracy: ±2%
* Output Noise (typical): 3.0µVRMS (10Hz to 100kHz)
* PSRR (Power Supply Rejection Ratio):

* 65dB at 100kHz
* Quiescent Current: 30µA (typical)
* Output Current: Up to 150mA (max)
* Thermal Shutdown: Yes
* Overcurrent Protection: Yes
* Operating Temperature Range: -40°C to +125°C
* Package Type: DFN-6 (2mm x 2mm) package
* Package Dimensions: 2mm x 2mm
* Maximum Power Dissipation: Dependent on ambient temperature and package (with proper heat sinking)
* Current Limit: Typically 250mA

## Performance Characteristics

* Low Dropout Voltage: The RT9026GFP's low dropout voltage of 40mV at 100mA allows the device to maintain stable operation even when the input voltage is slightly higher than the output voltage. This feature ensures maximum efficiency, especially in battery-powered devices where minimal power loss is crucial.

* Ultra-Low Output Noise: The device delivers exceptionally low output noise of 3.0µVRMS, which is critical in applications like audio equipment, sensor modules, and communication systems. This low noise level minimizes signal distortion and enhances the overall system's signal-to-noise ratio (SNR).

* High Power Supply Rejection Ratio: With a PSRR of 65dB at 100kHz, the RT9026GFP effectively suppresses voltage fluctuations from the power supply. This makes it an ideal choice for applications where clean and stable power is necessary, such as in radio frequency (RF) circuits, digital-to-analog conversion (DAC), and audio amplification.

* Efficient Power Consumption: The low quiescent current of 30µA ensures that the RT9026GFP consumes minimal power, making it an excellent choice for battery-powered or low-power systems that need long battery life without compromising performance.

* Thermal and Overcurrent Protection: The RT9026GFP integrates thermal shutdown and overcurrent protection, which safeguard the device against potential damage caused by excessive heat or excessive load conditions. These features ensure the device operates within safe parameters, increasing the overall system reliability.

* Compact Size: The DFN-6 package of the RT9026GFP measures only 2mm x 2mm, making it suitable for space-constrained applications, such as in portable electronics, wearables, and smart devices.

## Applications

The Richtek RT9026GFP is ideal for a wide range of power management applications requiring low noise, high precision, and high efficiency. Some typical use cases include:

* Battery-Powered Devices: The RT9026GFP is well-suited for battery-operated systems that require low power consumption and efficient operation, including wearable devices, medical electronics, and portable consumer electronics.
* Audio Systems: With its ultra-low output noise, the RT9026GFP is ideal for audio applications, such as headphones, speakers, audio amplifiers, and audio converters, where clean power is essential for high-quality sound reproduction.
* RF and Communication Systems: The RT9026GFP is also ideal for RF and communication systems that require stable and noise-free power for signal processing and transmitters/receivers.
* Precision Sensors: The ultra-low output noise and high precision make the device perfect for powering sensors, data acquisition systems, and analog-to-digital converters (ADC).
* IoT Devices: The RT9026GFP can be used in Internet of Things (IoT) devices that require efficient power regulation with low noise, such as smart home devices, sensors, and tracking devices.
* Portable Medical Equipment: In applications like medical monitoring devices, blood glucose meters, or pulse oximeters, the device's low dropout voltage and precise output voltage regulation are essential for accurate performance.

## Advantages

* Ultra-Low Output Noise: The RT9026GFP's ability to provide ultra-low noise makes it ideal for noise-sensitive applications like audio and RF systems, ensuring high signal integrity and performance.
* Low Dropout Voltage: The device's extremely low dropout voltage of 40mV ensures efficient operation, especially in battery-powered applications where minimizing power loss is critical.
* High Power Supply Rejection Ratio: With a PSRR of 65dB at 100kHz, the RT9026GFP provides clean and stable output power in the presence of noisy input supplies.
* Low Power Consumption: The device's low quiescent current of 30µA ensures minimal power drain in low-power systems, contributing to extended battery life.
* Compact Package: The DFN-6 (2mm x 2mm) package makes the RT9026GFP a great fit for space-constrained applications where board space is limited, such as in portable electronics.
* Integrated Protection: Overcurrent and thermal shutdown protection provide an added layer of security, ensuring the RT9026GFP operates safely under various conditions.

## Conclusion

The Richtek RT9026GFP is a highly versatile and efficient Low Dropout Regulator (LDO), providing low noise, high power supply rejection ratio, and low dropout voltage, making it an excellent choice for audio, RF, and battery-powered applications. With integrated protection features and its compact size, the RT9026GFP ensures reliable and efficient performance across a wide range of consumer electronics, communication systems, and precision sensor applications.
RT9026GFP Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much