☰
RT9043GB
RT9043GB
Active
Description:  IC REG LIN POS ADJ 400MA SOT23-5
Manufacturer:  Richtek
Datasheet:   RT9043GB Datasheet
History Price: $0.53000
In Stock: 27120
RT9043GB Specification
Specification
Part No
RT9043GB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
5V
Voltage Dropout (Max)
0.35V @ 400mA
Current - Output
400mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
-
PSRR
67dB ~ 56dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RT9043GB Related Parts
RT9001-12GG
RT9001-12GG
Richtek
IC REG LINEAR 1.2V 600MA SOT223
RT9001-15GG
RT9001-15GG
Richtek
IC REG LINEAR 1.5V 600MA SOT223
RT9001-25GG
RT9001-25GG
Richtek
IC REG LINEAR 2.5V 600MA SOT223
RT9001-33GG
RT9001-33GG
Richtek
IC REG LINEAR 3.3V 600MA SOT223
RT9010-12GJ6
RT9010-12GJ6
Richtek
IC REG LIN 1.2V 300MA TSOT23-6
RT9010-13GJ6
RT9010-13GJ6
Richtek
IC REG LIN 1.3V 300MA TSOT23-6
RT9010-33GJ6
RT9010-33GJ6
Richtek
IC REG LIN 3.3V 300MA TSOT23-6
RT9011-12GJ6
RT9011-12GJ6
Richtek
IC REG LINEAR 1.2V/1.2V TSOT23-6
RT9011-BJGJ6
RT9011-BJGJ6
Richtek
IC REG LINEAR 1.3V/2.5V TSOT23-6
RT9011-BMGJ6
RT9011-BMGJ6
Richtek
IC REG LINEAR 1.3V/2.8V TSOT23-6
RT9011-BMGQW
RT9011-BMGQW
Richtek
IC REG LINEAR 1.3V/2.8V 8WDFN
RT9011-CBGJ6
RT9011-CBGJ6
Richtek
IC REG LINEAR 1.2V/1.3V TSOT23-6
RT9043GB Description
The Richtek RT9043GB is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with high efficiency and low noise. This device is particularly suitable for powering sensitive analog and digital circuits in various applications, including consumer electronics, telecommunications, and industrial systems. The RT9043GB is known for its compact design, making it an excellent choice for space-constrained applications.

## Overview

The RT9043GB is a linear voltage regulator that can deliver a fixed output voltage while maintaining a low dropout voltage. This feature allows it to operate effectively even when the input voltage is only slightly higher than the desired output voltage. The device is designed to provide high output current while ensuring low noise and high stability, making it suitable for sensitive electronic applications.

## Key Features

1. Low Dropout Voltage: The RT9043GB features a low dropout voltage, typically around 200 mV at a load current of 1 A. This characteristic allows for efficient operation and extended battery life in portable devices.

2. High Output Current: The regulator can deliver up to 1 A of output current, making it suitable for powering a wide range of devices, from microcontrollers to more demanding loads.

3. Wide Input Voltage Range: The device operates over a wide input voltage range of 2.5 V to 16 V, providing flexibility for various power supply configurations.

4. Low Quiescent Current: The RT9043GB has a low quiescent current, typically around 30 µA, which is beneficial for battery-operated applications where power efficiency is critical.

5. Built-in Protection Features: The regulator includes several protection mechanisms, such as overcurrent protection, thermal shutdown, and reverse polarity protection, ensuring reliable operation and safeguarding the device from damage.

6. Compact Package: The device is available in a small package, such as the SOT-23 or DFN-6, allowing for easy integration into compact electronic designs.

7. Stable Output Voltage: The RT9043GB provides a stable output voltage with low output noise, making it suitable for powering sensitive analog and digital circuits.

## Specifications

- Output Voltage (VOUT): Available in fixed output voltages (e.g., 3.3 V, 5 V)
- Input Voltage (VIN): 2.5 V to 16 V
- Output Current (IOUT): Up to 1 A
- Dropout Voltage (VDROPOUT): Typically 200 mV at 1 A
- Quiescent Current (IQ): Typically 30 µA
- Operating Temperature Range: -40 °C to +125 °C
- Package Types: SOT-23, DFN-6
- Power Dissipation: Up to 1.5 W (depending on thermal conditions)

## Applications

The RT9043GB is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable media players to provide stable power to various components.
- Telecommunications: Ideal for powering communication devices, routers, and other networking equipment that require reliable voltage regulation.
- Industrial Equipment: Employed in industrial automation systems, data acquisition devices, and control systems where stable power is essential.
- Battery-Powered Devices: Perfect for applications where low quiescent current and efficient power management are critical, such as wearable technology and IoT devices.

## Conclusion

The Richtek RT9043GB is a versatile and efficient low-dropout voltage regulator that delivers reliable performance across a wide range of applications. With its low dropout voltage, high output current capability, and built-in protection features, it is an excellent choice for engineers and designers looking to implement effective power management solutions in their electronic systems. Whether in consumer electronics, telecommunications, or industrial devices, the RT9043GB provides dependable performance and exceptional voltage regulation, making it a favored component for various applications.
RT9043GB Compare Parts
  • RT9043GB vs RT9198-4GGBR
  • RT9043GB vs RT9198-4GGBG
  • RT9043GB vs RT9198-36GQW
  • RT9043GB vs RT9198-33GY
  • RT9043GB vs RT9198-33GV
  • RT9043GB vs RT9198-33GU5R
  • RT9043GB vs RT9198-33GU5
  • RT9043GB vs RT9198-33GJ5R
  • RT9043GB vs RT9198-33GBR
  • RT9043GB vs RT9198-33GBG
  • RT9043GB vs RT9198-33GB
  • RT9043GB vs RT9198-32GU5R
  • RT9043GB vs RT9198-32GBR
  • RT9043GB vs RT9198-31GY
  • RT9043GB vs RT9198-30GY
  • RT9043GB vs RT9198-30GV
  • RT9043GB vs RT9198-30GU5R
  • RT9043GB vs RT9198-30GU5
  • RT9043GB vs RT9198-30GQW
  • RT9043GB vs RT9198-30GBR
  • RT9043GB vs RT9198-2HGU5R
  • RT9043GB vs RT9198-2HGU5
  • RT9043GB vs RT9198-29GBR
  • RT9043GB vs RT9198-28GY
  • RT9043GB vs RT9198-28GU5R
  • RT9043GB vs RT9198-28GBR
  • RT9043GB vs RT9198-27GU5R
  • RT9043GB vs RT9198-27GQW
  • RT9043GB vs RT9198-27GBR
  • RT9043GB vs RT9198-26GY
  • RT9043GB vs RT9198-25GY
  • RT9043GB vs RT9198-25GU5
  • RT9043GB vs RT9198-25GJ5R
  • RT9043GB vs RT9198-25GBR
  • RT9043GB vs RT9198-1HGY
  • RT9043GB vs RT9198-18GY
  • RT9043GB vs RT9198-18GV
  • RT9043GB vs RT9198-18GU5R
  • RT9043GB vs RT9198-18GJ5
  • RT9043GB vs RT9198-18GBR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description