☰
RT9214ZSP
RT9214ZSP
Obsolete
Description:  IC REGULATOR CONTROLLER
Manufacturer:  Richtek
Datasheet:   RT9214ZSP Datasheet
History Price: Obsolete
In Stock: 22240
RT9214ZSP Specification
Specification
Part No
RT9214ZSP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
5V, 12V
Frequency - Switching
300kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Phase Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT9214ZSP PDF Datasheet
RT9214ZSP Related Parts
RT9214APS
RT9214APS
Richtek
IC REGULATOR CONTROLLER
RT9214CPS
RT9214CPS
Richtek
IC REGULATOR CONTROLLER
RT9214GS
RT9214GS
Richtek
IC REG CTRLR BUCK 8SOP
RT9214PS
RT9214PS
Richtek
IC REGULATOR CONTROLLER
RT9214PSP
RT9214PSP
Richtek
IC REGULATOR CONTROLLER
RT9214ZS
RT9214ZS
Richtek
IC REGULATOR CONTROLLER
RT9232GS
RT9232GS
Richtek
IC REG CTRLR BUCK 14-SOP
RT9248APC
RT9248APC
Richtek
REGULATOR
RT9258GQW
RT9258GQW
Richtek
IC REG CTRLR BUCK 24WQFN
RT9612BGS
RT9612BGS
Richtek
IC REG CTRLR BUCK 8SOP
RT9612BZS
RT9612BZS
Richtek
IC BUCK MOSFET DRVR SOP-8
RT9614AGQW
RT9614AGQW
Richtek
IC BUCK MOSFET DRVR WDFN-8
RT9214ZSP Compare Parts
  • RT9214ZSP vs RT9619AGS
  • RT9214ZSP vs RT9618GS
  • RT9214ZSP vs RT9618AGS
  • RT9214ZSP vs RT9614AGQW
  • RT9214ZSP vs RT9612BZS
  • RT9214ZSP vs RT9612BGS
  • RT9214ZSP vs RT9258GQW
  • RT9214ZSP vs RT9248APC
  • RT9214ZSP vs RT9232GS
  • RT9214ZSP vs RT9214ZS
  • RT9214ZSP vs RT9214PSP
  • RT9214ZSP vs RT9214PS
  • RT9214ZSP vs RT9214GS
  • RT9214ZSP vs RT9214CPS
  • RT9214ZSP vs RT9214APS
  • RT9214ZSP vs RT9521GQW
  • RT9214ZSP vs RT9232BGS
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods