☰
RT9218BGS
RT9218BGS
Obsolete
Description:  IC REG DL BUCK/LINEAR SYNC 14SOP
Manufacturer:  Richtek
Datasheet:   RT9218BGS Datasheet
History Price: Obsolete
In Stock: 5280
RT9218BGS Specification
Specification
Part No
RT9218BGS
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
300kHz
Voltage/Current - Output 1
Controller
Voltage/Current - Output 2
Controller
Voltage/Current - Output 3
Controller
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5V ~ 12V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOP
RT9218BGS PDF Datasheet
RT9218BGS Related Parts
RT9206GS
RT9206GS
Richtek
IC REG TRPL BUCK/LNR SYNC 16SOP
RT9218GS
RT9218GS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9259AGS
RT9259AGS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9296GQW
RT9296GQW
Richtek
IC REG DL BOOST/LNR SYNC 10WDFN
RT9992ZQW
RT9992ZQW
Richtek
IC 5+2CH PMIC FOR CAMERA WQFN32
RT9218APS
RT9218APS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9218BPS
RT9218BPS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9218CPS
RT9218CPS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9218PS
RT9218PS
Richtek
IC REG DL BUCK/LINEAR SYNC 14SOP
RT9218BGS Compare Parts
  • RT9218BGS vs RT9296GQW
  • RT9218BGS vs RT9259AGS
  • RT9218BGS vs RT9218GS
  • RT9218BGS vs RT9206GS
  • RT9218BGS vs RT9218PS
  • RT9218BGS vs RT9218CPS
  • RT9218BGS vs RT9218BPS
  • RT9218BGS vs RT9218APS
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you