☰
RT9277CGF
RT9277CGF
Active
Description:  IC REG BOOST ADJ 8MSOP
Manufacturer:  Richtek
Datasheet:   RT9277CGF Datasheet
History Price: $0.44846
In Stock: 4320
RT9277CGF Specification
Specification
Part No
RT9277CGF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
5.5V
Current - Output
-
Frequency - Switching
640kHz, 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
RT9277CGF Related Parts
RT9261-27GX
RT9261-27GX
Richtek
IC REG BOOST 2.7V 60MA SOT89-3
RT9261-30GB
RT9261-30GB
Richtek
IC REG BOOST 3V 60MA SOT23-5
RT9261-33GB
RT9261-33GB
Richtek
IC REG BOOST 3.3V 60MA SOT23-5
RT9261-35GB
RT9261-35GB
Richtek
IC REG BOOST 3.5V 60MA SOT23-5
RT9261-36GX
RT9261-36GX
Richtek
IC REG BOOST 3.6V 80MA SOT89-3
RT9261A-50GB
RT9261A-50GB
Richtek
IC REG BOOST 5V 80MA SOT23-5
RT9261B-33GX
RT9261B-33GX
Richtek
IC REG BOOST 3.3V 120MA SOT89-3
RT9261B-50GB
RT9261B-50GB
Richtek
IC REG BOOST 5V 160MA SOT23-5
RT9261B-50GX
RT9261B-50GX
Richtek
IC REG BOOST 5V 160MA SOT89-3
RT9266BGE
RT9266BGE
Richtek
IC REG BOOST ADJ 500MA SOT23-6
RT9266GE
RT9266GE
Richtek
IC REG BOOST ADJ 1.6A SOT23-6
RT9266GX5
RT9266GX5
Richtek
IC REG BOOST ADJ 1.6A SOT89-5
RT9277CGF Compare Parts
  • RT9277CGF vs RT9276GQW
  • RT9277CGF vs RT9276-50GQW
  • RT9277CGF vs RT9266GX5
  • RT9277CGF vs RT9266GE
  • RT9277CGF vs RT9266BGE
  • RT9277CGF vs RT9261B-50GX
  • RT9277CGF vs RT9261B-50GB
  • RT9277CGF vs RT9261B-33GX
  • RT9277CGF vs RT9261A-50GB
  • RT9277CGF vs RT9261-36GX
  • RT9277CGF vs RT9261-35GB
  • RT9277CGF vs RT9261-33GB
  • RT9277CGF vs RT9261-30GB
  • RT9277CGF vs RT9261-27GX
  • RT9277CGF vs RT9607APS
  • RT9277CGF vs RT9607APQV
  • RT9277CGF vs RT9261B-33GB
  • RT9277CGF vs RT9191-XXPB
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store