☰
RT9285AGJ6
RT9285AGJ6
Obsolete
Description:  IC LED DRV RGLTR DIG PULS TSOT23
Manufacturer:  Richtek
Datasheet:   RT9285AGJ6 Datasheet
History Price: Obsolete
In Stock: 45520
RT9285AGJ6 Specification
Specification
Part No
RT9285AGJ6
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
20V
Current - Output / Channel
400mA (Switch)
Frequency
1MHz
Dimming
Digital Pulse
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6
RT9285AGJ6 PDF Datasheet
RT9285AGJ6 Related Parts
RT9052GE
RT9052GE
Richtek
IC LED DRIVER CTRLR PWM SOT23-6
RT9269GE
RT9269GE
Richtek
IC LED DRIVER RGLTR 2.5A SOT23-6
RT9278GQV
RT9278GQV
Richtek
IC LED DRIVER RGLTR 2A 10VDFN
RT9284A-20GJ6E
RT9284A-20GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9284AGJ5E
RT9284AGJ5E
Richtek
IC LED DRVR RGLTR PWM TSOT23-5
RT9284B-15GJ6E
RT9284B-15GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9284B-20GJ6E
RT9284B-20GJ6E
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9285BGJ6
RT9285BGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9285CGQW
RT9285CGQW
Richtek
IC LED DRV RGLTR PWM 400MA 8WDFN
RT9288AGE
RT9288AGE
Richtek
IC LED DRIVER CTRLR PWM SOT23-6
RT9292DGJ6
RT9292DGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9293BGJ6
RT9293BGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT9285AGJ6 Description
Here%27s a detailed introduction to the Richtek RT9285AGJ6, including its specifications and features:

---

## Richtek RT9285AGJ6: Detailed Overview

## Overview

The Richtek RT9285AGJ6 is a high-performance, low-dropout (LDO) voltage regulator designed to provide a stable output voltage with high precision and low noise. This component is commonly used in a variety of applications, including power management systems in consumer electronics, telecommunications, and automotive electronics. The RT9285AGJ6 offers a range of features designed to improve performance and reliability in demanding environments.

## Key Specifications

1. General Description:
- Type: Low-Dropout (LDO) Voltage Regulator
- Package Type: SOT-23-5
- Operating Temperature Range: -40°C to +85°C

2. Electrical Characteristics:
- Input Voltage Range (V_IN):
- Minimum: 2.5V
- Maximum: 6.0V
- Output Voltage Range (V_OUT):
- Adjustable or Fixed (typically 3.3V or 5.0V)
- Dropout Voltage (V_DROPOUT):
- Typical: 140mV at 100mA load
- Maximum: 250mV at 500mA load
- Output Current (I_OUT):
- Maximum: 500mA
- Output Voltage Accuracy:
- Typical: ±1.0% (for fixed output versions)
- Line Regulation:
- Typical: 0.05%/V
- Load Regulation:
- Typical: 0.05%/mA
- Quiescent Current (I_Q):
- Typical: 60µA
- Maximum: 80µA
- Ripple Rejection (PSRR):
- Typical: 65dB at 1kHz
- Temperature Coefficient:
- Typical: ±50ppm/°C

3. Protection Features:
- Overcurrent Protection (OCP): Yes
- Thermal Shutdown (TSD): Yes
- Short-Circuit Protection (SCP): Yes
- Reverse Current Protection: Yes

4. Output Capacitor Requirements:
- Capacitance: Minimum 1µF
- Equivalent Series Resistance (ESR): Low ESR ceramic capacitors are recommended for stable operation.

5. Response Time:
- Settling Time: 500µs to within ±1% of final value (typical)

6. Package Dimensions:
- Package Type: SOT-23-5
- Length (L): 2.9mm
- Width (W): 2.8mm
- Height (H): 1.0mm
- Pin Spacing: 1.6mm

7. Features:
- High Accuracy: The RT9285AGJ6 provides high output voltage accuracy, which is critical for precision applications.
- Low Dropout Voltage: Its low dropout voltage ensures efficient operation even with minimal input-to-output voltage difference, enhancing battery life in portable applications.
- Low Quiescent Current: The low quiescent current is beneficial for power-sensitive applications, helping to extend battery life and reduce power consumption.
- Wide Input Voltage Range: The input voltage range supports flexibility in design, allowing the regulator to operate with a variety of power sources.
- Compact Package: The SOT-23-5 package offers a compact footprint, making it suitable for space-constrained applications.
- Thermal and Overcurrent Protection: Built-in protection features ensure reliable operation and safeguard the regulator and connected circuitry from damage.

8. Applications:
- Consumer Electronics: Ideal for powering microprocessors, analog circuits, and other low-power electronic components in devices such as smartphones, tablets, and wearables.
- Telecommunications: Used in telecom equipment to provide stable voltage for sensitive communication circuits.
- Automotive Electronics: Suitable for automotive applications requiring precise voltage regulation and reliable performance in varying temperature conditions.
- Industrial Equipment: Provides stable power for industrial control systems and other equipment requiring precise voltage regulation.

## Conclusion

The Richtek RT9285AGJ6 LDO voltage regulator is a versatile and reliable component designed to deliver stable and accurate voltage regulation with minimal dropout and low quiescent current. Its comprehensive set of features, including thermal and overcurrent protection, make it suitable for a wide range of applications, from consumer electronics to automotive and industrial systems. For detailed design considerations and application guidelines, it is advisable to refer to the official datasheet provided by Richtek.

---

This overview provides a comprehensive look at the Richtek RT9285AGJ6, including its specifications, features, and potential applications, making it a valuable reference for engineers and designers working with this component.
RT9285AGJ6 Compare Parts
  • RT9285AGJ6 vs RT9394GQW
  • RT9285AGJ6 vs RT9387GQW
  • RT9285AGJ6 vs RT9385BGQW
  • RT9285AGJ6 vs RT9378BGQW
  • RT9285AGJ6 vs RT9373AGQW
  • RT9285AGJ6 vs RT9368GQW
  • RT9285AGJ6 vs RT9368AGQW
  • RT9285AGJ6 vs RT9367BGQW
  • RT9285AGJ6 vs RT9363PJ8-XX
  • RT9285AGJ6 vs RT9363AGQW
  • RT9285AGJ6 vs RT9361BGE
  • RT9285AGJ6 vs RT9361AGE
  • RT9285AGJ6 vs RT9302GJ8
  • RT9285AGJ6 vs RT9301GJ8
  • RT9285AGJ6 vs RT9300AGE
  • RT9285AGJ6 vs RT9293BGQW
  • RT9285AGJ6 vs RT9293BGJ6
  • RT9285AGJ6 vs RT9292DGJ6
  • RT9285AGJ6 vs RT9288AGE
  • RT9285AGJ6 vs RT9285CGQW
  • RT9285AGJ6 vs RT9285BGJ6
  • RT9285AGJ6 vs RT9284B-20GJ6E
  • RT9285AGJ6 vs RT9284B-15GJ6E
  • RT9285AGJ6 vs RT9284AGJ5E
  • RT9285AGJ6 vs RT9284A-20GJ6E
  • RT9285AGJ6 vs RT9278GQV
  • RT9285AGJ6 vs RT9269GE
  • RT9285AGJ6 vs RT9052GE
  • RT9285AGJ6 vs RT9387AGQW
  • RT9285AGJ6 vs RT9368PQV
  • RT9285AGJ6 vs RT9365GQW
  • RT9285AGJ6 vs RT9365AGQW
  • RT9285AGJ6 vs RT9362APQV
  • RT9285AGJ6 vs RT9362AGQV
  • RT9285AGJ6 vs RT9308BGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!