☰
RT9505GQW
RT9505GQW
Active
Description:  IC LI-ION BATT CHGR WDFN-10
Manufacturer:  Richtek
Datasheet:   RT9505GQW Datasheet
History Price: $1.33000
In Stock: 42080
RT9505GQW Specification
Specification
Part No
RT9505GQW
Category
PMIC - Battery Chargers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
Over Temperature, Over Voltage
Charge Current - Max
1.2A
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-WDFN (3x3)
RT9505GQW Related Parts
RT9451GQW
RT9451GQW
Richtek
IC BATT CHG LI-ION 1CELL 32WQFN
RT9458WSC
RT9458WSC
Richtek
IC BATT CHG LI-ION 1CELL 20WLCSP
RT9460WSC
RT9460WSC
Richtek
IC BATT CHG LI-ION 1CELL 25WLCSP
RT9465GQW
RT9465GQW
Richtek
IC BATT CHG LI-ION 1CELL 16WQFN
RT9466GQW
RT9466GQW
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9467GQW
RT9467GQW
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9468GQW
RT9468GQW
Richtek
IC BATT CHG LI-ION 1CELL 32WQFN
RT9469WSC
RT9469WSC
Richtek
IC BATT CHG LI-ION 1CELL 25WLCSP
RT9470DWSC
RT9470DWSC
Richtek
IC BATT CHG LI-ION 1CELL 30WLCSP
RT9470WSC
RT9470WSC
Richtek
IC BATT CHG LI-ION 1CELL 30WLCSP
RT9471DGQW(2)
RT9471DGQW(2)
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9471GQW(2)
RT9471GQW(2)
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9505GQW Description
The Richtek RT9505GQW is a highly integrated linear voltage regulator designed to provide a stable output voltage for various electronic applications. This device is particularly well-suited for battery-powered devices, portable electronics, and other applications where efficiency and compactness are critical. Below is a detailed introduction to the RT9505GQW, including its specifications and parameters.

## Overview

The RT9505GQW is a low-dropout (LDO) linear regulator that offers a fixed output voltage of 5V. It is designed to operate with a wide input voltage range, making it compatible with various power sources, including lithium-ion and lithium-polymer batteries. The device is known for its low quiescent current, high power supply rejection ratio (PSRR), and thermal protection features, making it an ideal choice for sensitive applications.

## Key Features

1. Fixed Output Voltage: The RT9505GQW provides a fixed output voltage of 5V, which is commonly required in many electronic devices.

2. Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 16V, allowing it to be used in a variety of applications and power supply configurations.

3. Low Dropout Voltage: With a low dropout voltage of approximately 200mV at 500mA load, the RT9505GQW ensures efficient operation even when the input voltage is close to the output voltage.

4. High Power Supply Rejection Ratio (PSRR): The device features a high PSRR, which helps to minimize output voltage variations due to fluctuations in the input voltage, ensuring stable performance.

5. Low Quiescent Current: The RT9505GQW has a low quiescent current of around 30µA, making it suitable for battery-operated devices where power efficiency is essential.

6. Thermal Protection: The device includes thermal shutdown protection, which prevents overheating and potential damage under high-temperature conditions.

7. Current Limiting: The RT9505GQW features current limiting to protect the device and the load from excessive current conditions.

8. Compact Package: The device is available in a compact QFN package, making it suitable for space-constrained applications.

## Specifications

- Output Voltage: Fixed at 5V
- Input Voltage Range: 4.5V to 16V
- Dropout Voltage: 200mV at 500mA load (typical)
- Output Current: Up to 1A
- Quiescent Current: 30µA (typical)
- Power Supply Rejection Ratio (PSRR): 70dB at 1kHz (typical)
- Thermal Shutdown: Yes
- Current Limiting: Yes
- Package Type: QFN-16 (3mm x 3mm)

## Applications

The RT9505GQW is suitable for a variety of applications, including:

- Portable devices (smartphones, tablets)
- Wearable electronics
- Battery-powered equipment
- IoT devices
- Power management for microcontrollers and sensors
- Automotive applications

## Conclusion

The Richtek RT9505GQW is a reliable and efficient linear voltage regulator that meets the demands of modern electronic devices. Its fixed output voltage, wide input voltage range, low dropout voltage, and low quiescent current make it an excellent choice for battery-operated applications. With built-in protection features and a compact design, the RT9505GQW is designed to provide stable and efficient power management solutions for a wide range of applications, ensuring optimal performance and reliability.
RT9505GQW Compare Parts
  • RT9505GQW vs RT9536HGQW
  • RT9505GQW vs RT9535GQW
  • RT9505GQW vs RT9535AGQW
  • RT9505GQW vs RT9532GQW
  • RT9505GQW vs RT9528GQW
  • RT9505GQW vs RT9527GQW
  • RT9505GQW vs RT9527AGQW
  • RT9505GQW vs RT9526AGQW
  • RT9505GQW vs RT9526AGE
  • RT9505GQW vs RT9525GQW
  • RT9505GQW vs RT9524GQW
  • RT9505GQW vs RT9519BGQW
  • RT9505GQW vs RT9519AGQW
  • RT9505GQW vs RT9515GQW
  • RT9505GQW vs RT9514GQW
  • RT9505GQW vs RT9511GQW
  • RT9505GQW vs RT9503AGQW
  • RT9505GQW vs RT9502GQW
  • RT9505GQW vs RT9480GQW-AA03
  • RT9505GQW vs RT9480GQW
  • RT9505GQW vs RT9471GQW(2)
  • RT9505GQW vs RT9471DGQW(2)
  • RT9505GQW vs RT9470WSC
  • RT9505GQW vs RT9470DWSC
  • RT9505GQW vs RT9469WSC
  • RT9505GQW vs RT9468GQW
  • RT9505GQW vs RT9467GQW
  • RT9505GQW vs RT9466GQW
  • RT9505GQW vs RT9465GQW
  • RT9505GQW vs RT9460WSC
  • RT9505GQW vs RT9458WSC
  • RT9505GQW vs RT9451GQW
  • RT9505GQW vs RT9759WSC
  • RT9505GQW vs RT9758WSC
  • RT9505GQW vs RT9505AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.