☰
RT9624AZSP
RT9624AZSP
Active
Description:  IC GATE DRVR HALF-BRIDGE 8SOP
Manufacturer:  Richtek
Datasheet:   RT9624AZSP Datasheet
History Price: Active
In Stock: 19600
RT9624AZSP Specification
Specification
Part No
RT9624AZSP
Category
PMIC - Gate Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel MOSFET
Voltage - Supply
4.5V ~ 13.2V
Logic Voltage - VIL, VIH
0.7V, 3.2V
Current - Peak Output (Source, Sink)
-
Input Type
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
15 V
Rise / Fall Time (Typ)
25ns, 12ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT9624AZSP Related Parts
RT9610BZQW
RT9610BZQW
Richtek
IC HV BUCK MOSFET DRVR WDFN-8
RT9610CGQW
RT9610CGQW
Richtek
IC HV BUCK MOSFET DRVR WDFN-8
RT9611AGQW
RT9611AGQW
Richtek
IC BUCK MOSFET DRVR WDFN-8E
RT9611CGQW
RT9611CGQW
Richtek
IC BUCK MOSFET DRVR WDFN-8
RT9614CGQW
RT9614CGQW
Richtek
IC BUCK MOSFET DRVR WDFN-8S
RT9624AZQW
RT9624AZQW
Richtek
IC GATE DRVR HALF-BRIDGE 8WDFN
RT9624AZQWA
RT9624AZQWA
Richtek
IC GATE DRVR HALF-BRIDGE 8WDFN
RT9624AZS
RT9624AZS
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT9624BZQW
RT9624BZQW
Richtek
IC GATE DRVR HALF-BRIDGE 8WDFN
RT9624BZS
RT9624BZS
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT9624BZSP
RT9624BZSP
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT9624CGQWA
RT9624CGQWA
Richtek
IC BUCK MOSFET DRVR WDFN-8S
RT9624AZSP Compare Parts
  • RT9624AZSP vs RT9629AZQW
  • RT9624AZSP vs RT9625BZQW
  • RT9624AZSP vs RT9625AZQW
  • RT9624AZSP vs RT9624GGQWA
  • RT9624AZSP vs RT9624FGQW
  • RT9624AZSP vs RT9624DGQWA
  • RT9624AZSP vs RT9624CGQWA
  • RT9624AZSP vs RT9624BZSP
  • RT9624AZSP vs RT9624BZS
  • RT9624AZSP vs RT9624BZQW
  • RT9624AZSP vs RT9624AZS
  • RT9624AZSP vs RT9624AZQWA
  • RT9624AZSP vs RT9624AZQW
  • RT9624AZSP vs RT9614CGQW
  • RT9624AZSP vs RT9611CGQW
  • RT9624AZSP vs RT9611AGQW
  • RT9624AZSP vs RT9610CGQW
  • RT9624AZSP vs RT9610BZQW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund